EN
  • EN
  • DE

MCP6064T-E/ST

Part No MCP6064T-E/ST
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 46 Weeks
Features CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name MCP6064
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number MCP6064T-E/STCT, MCP6064T-E/STTR, MCP6064T-E/ST-ND, MCP6064T-E/STDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884236-MCP6064T-E/ST
Ultra Librarian 3D Model Ultra Librarian MCP6064T-E/ST CAD Model

Description

Microchip Technology's MCP6064T-E/ST: Precision Operational Amplifier

The MCP6064T-E/ST from Microchip Technology is a high-performance operational amplifier (op-amp) that delivers precision and power efficiency in a compact package. This op-amp is designed for a wide range of applications, including sensor interfacing, portable devices, and other analog circuits requiring high accuracy.

Key Features:

  • Low Offset Voltage: The MCP6064T-E/ST boasts an ultra-low input offset voltage, significantly reducing error in precision applications.
  • High Gain Bandwidth Product: With a gain bandwidth product of 1 MHz, this op-amp can handle a wide range of frequencies, making it suitable for various signal processing tasks.
  • Low Quiescent Current: It operates with a low quiescent current, enhancing the energy efficiency of the overall system, which is crucial for battery-powered devices.
  • Rail-to-Rail Output: The device features a rail-to-rail output stage, allowing the output to swing close to the supply rails, maximizing the dynamic range in low-voltage applications.
  • Extended Temperature Range: The MCP6064T-E/ST is designed to operate over an extended temperature range, ensuring reliable performance in harsh environments.

Package and Quality:

The operational amplifier comes in a TSSOP-14 (Thin Shrink Small Outline Package) which is ideal for space-constrained applications. This package is not only space-efficient but also offers good thermal performance. Microchip Technology's commitment to quality ensures that the MCP6064T-E/ST meets stringent industry standards for reliability and performance.

Applications:

With its precision specifications, the MCP6064T-E/ST is an excellent choice for a variety of applications:

  • Instrumentation
  • Analog filters
  • Data acquisition systems
  • Portable devices
  • Medical devices
  • Automotive systems

In summary, the MCP6064T-E/ST operational amplifier from Microchip Technology is a versatile and reliable component that offers the precision and efficiency needed for sophisticated analog circuit designs. Whether for industrial, automotive, or consumer electronics, this op-amp is an ideal choice for engineers looking for a mix of performance and compact form factor.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4942 $52.4130
35+ $2.8671 $100.3485
55+ $2.7775 $152.7625
75+ $2.6879 $201.5925
97+ $2.5983 $252.0351
129+ $2.3295 $300.5055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,196 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess