The MCP6042T-E/MS from Microchip Technology is a dual operational amplifier (op-amp) that offers precision performance in a small, MSOP-8 package. This device is part of Microchip's family of operational amplifiers that are designed to operate with a single supply voltage as low as 1.8V, while still supporting rail-to-rail input and output swing. This feature makes the MCP6042T-E/MS an excellent choice for battery-powered applications and any system requiring high performance in a limited power budget.
Key Features
- Supply Voltage: Operates from a single supply voltage of 1.8V to 6.0V, making it versatile for various applications.
- Rail-to-Rail Input/Output: The input and output can swing rail-to-rail, which maximizes the dynamic range in low-voltage applications.
- Low Quiescent Current: With a quiescent current of just 600 nA, it is ideal for power-sensitive applications.
- Extended Temperature Range: Capable of operating in a temperature range from -40°C to +125°C, suitable for industrial environments.
- Gain Bandwidth Product: It has a gain bandwidth product of 10 kHz, which is adequate for low-frequency applications such as sensor interfacing and battery monitoring.
- MSOP-8 Package: The small footprint of the MSOP-8 package allows for compact PCB designs.
Applications
The MCP6042T-E/MS is a versatile op-amp that can be used in a wide array of applications. It is particularly well-suited for:
- Portable and battery-powered electronics
- Analog filters
- Data acquisition systems
- Medical instrumentation
- Power supply control and monitoring
- Consumer electronics
- Automotive sensors and controls
With its low power consumption and high precision, the MCP6042T-E/MS is a reliable choice for designers who need an operational amplifier that will not compromise performance in low-voltage or power-sensitive applications.