EN
  • EN
  • DE

MCP6041T-E/SN

Part No MCP6041T-E/SN
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MCP6041
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number MCP6041T-E/SNCT, MCP6041T-E/SN-ND, MCP6041T-E/SNDKR, MCP6041T-E/SNTR
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884231-MCP6041T-E/SN
Ultra Librarian 3D Model Ultra Librarian MCP6041T-E/SN CAD Model

Description

Microchip Technology MCP6041T-E/SN Operational Amplifier

The MCP6041T-E/SN from Microchip Technology is a high-precision, low-power operational amplifier that delivers robust performance for a wide range of applications. This op-amp comes in a small-outline package, specifically an 8-pin SOIC (SN) format, which makes it suitable for space-constrained applications without compromising on functionality.

One of the standout features of the MCP6041T-E/SN is its low power consumption, drawing just 600 nA of quiescent current. This characteristic makes it an ideal choice for battery-powered devices and portable electronics where power efficiency is critical. Despite its low power requirements, this op-amp does not skimp on performance, offering a gain bandwidth product of 14 kHz.

The MCP6041T-E/SN is designed to operate over a wide supply voltage range, from 1.8V to 5.5V. This flexibility allows designers to use it in systems with different power levels without the need for additional voltage regulation components. Additionally, the device features a rail-to-rail input and output swing, which maximizes the dynamic range in applications such as sensor interfacing, A/D converter driving, and low-frequency filtering.

Another significant advantage of the MCP6041T-E/SN is its extended temperature range, which spans from -40°C to +125°C. This makes it suitable for use in harsh environments and demanding industrial applications where temperature stability is essential.

With its excellent noise performance and low input bias current, the MCP6041T-E/SN is also a good fit for precision analog applications. Its characteristics ensure that signal integrity is maintained, making it a reliable choice for medical devices, instrumentation, and control systems.

In summary, the MCP6041T-E/SN from Microchip Technology is a versatile, low-power operational amplifier that offers a balance of power efficiency and high performance. Its small package, wide voltage range, and temperature resilience make it a suitable op-amp for a diverse array of electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess