EN
  • EN
  • DE

MCP6024ST

Part No MCP6024ST
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Microchip Technology
Win Source Part Number 317746-MCP6024ST
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP6024ST CAD Model

Description

Introducing the MCP6024ST Operational Amplifier from Microchip Technology

Microchip Technology's MCP6024ST is a high-precision quad operational amplifier (op-amp) that integrates advanced features for a wide range of applications. This op-amp is designed to operate with a single supply voltage as low as 2.7V, while still being capable of dual supply operation up to ±6V. Its design ensures low power consumption without sacrificing performance, making it an ideal choice for battery-powered devices and power-sensitive applications.

The MCP6024ST offers a bandwidth of 10 MHz and a slew rate of 7 V/µs, which makes it suitable for high-speed signal conditioning, filters, and amplifiers. Its rail-to-rail input and output operation enable the full range of input and output signal swing, thus maximizing the dynamic range in applications such as analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).

One of the key benefits of the MCP6024ST is its low input offset voltage, which minimizes error in precision applications. The device also features low input bias current, low noise, and high open-loop gain, which contribute to a high degree of accuracy in closed-loop designs. This makes it an excellent choice for medical devices, instrumentation, and automatic control systems where precision is critical.

Additionally, the MCP6024ST is engineered for robust performance, featuring extended temperature ranges that ensure reliability across various environments. Its Enhanced ESD (Electrostatic Discharge) protection shields the device from unforeseen electrical spikes, providing an additional layer of security for your electronic designs.

For ease of integration, the MCP6024ST is available in standard 14-pin TSSOP and PDIP packages, compatible with common PCB layouts. Microchip Technology provides comprehensive technical support, including datasheets, reference designs, and application notes, to facilitate a smooth design-in process for engineers and developers.

In summary, the MCP6024ST from Microchip Technology is a versatile, high-precision op-amp that delivers excellent performance for a variety of applications where accuracy, low power, and reliability are paramount. Whether you're working on sensitive medical electronics or robust industrial control systems, the MCP6024ST is engineered to meet your needs.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess