EN
  • EN
  • DE

MCP6002T-E/MC

Part No MCP6002T-E/MC
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.6V/μs
Gain Bandwidth Product 1MHz
Current - Input Bias 1pA
Voltage - Input Offset 4.5mV
Current - Supply 100μA
Voltage - Supply, Single/Dual (±) 1.8V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-VFDFN Exposed Pad
Supplier Device Package 8-DFN (2x3)
Part Number Series MCP6002
Manufacturer Pack Quantity 3,300
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807957-MCP6002T-E/MC
Ultra Librarian 3D Model Ultra Librarian MCP6002T-E/MC CAD Model

Description

Microchip Technology MCP6002T-E/MC Operational Amplifier

The MCP6002T-E/MC is a high-performance, dual operational amplifier (op-amp) developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This op-amp is designed to operate with a single supply voltage as low as 1.8V, while drawing a minimal quiescent current, making it an ideal choice for battery-powered applications and portable devices.

Key Features:

  • Supply Voltage Range: 1.8V to 6.0V, accommodating a variety of power sources and ensuring compatibility with both low-voltage and standard systems.
  • Low Quiescent Current: 100 µA (typical), which is beneficial for power-sensitive applications, extending battery life without compromising performance.
  • Gain Bandwidth Product: 1 MHz (typical), providing a good balance between speed and power consumption for a wide range of applications.
  • Rail-to-Rail Output: The output can swing from rail to rail, maximizing the dynamic range in low-voltage applications.
  • Extended Temperature Range: -40°C to +125°C, ensuring reliable operation in extreme environments.
  • Available Package: The device comes in an 8-pin MSOP package, which is suitable for space-constrained applications.

Applications:

The MCP6002T-E/MC is versatile and can be used in a variety of applications, including:

  • Portable devices
  • Analog filters
  • Data acquisition systems
  • Power supply control
  • Medical instrumentation

This operational amplifier from Microchip Technology is engineered to provide high performance with low power consumption, making it an excellent choice for designers who require efficient, reliable operation in their electronic systems. The MCP6002T-E/MC offers a practical solution for a broad range of applications, from consumer electronics to industrial and automotive systems, where space, power, and thermal constraints are critical considerations.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
OPA892DR
Lowest to $7.8583
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3538 $51.3010
345+ $0.2903 $100.1535
535+ $0.2812 $150.4420
735+ $0.2722 $200.0670
955+ $0.2631 $251.2605
1,275+ $0.2359 $300.7725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,599 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess