EN
  • EN
  • DE

MCP4922T-E/SL

Part No MCP4922T-E/SL
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 12 Bit Digital to Analog Converter 2 14-SOIC
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name MCP4922
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP4922T-E/SL-ND, MCP4922T-E/SLRTR-ND, MCP4922T-E/SLRCT, MCP4922T-E/SLTR, MCP4922T-E/SLTR-NDR, MCP4922TESL, MCP4922T-E/SLCT, MCP4922T-E/SLDKR, MCP4922T-E/SLRCT-ND, MCP4922T-E/SLCT-NDR, MCP4922T-E/SLRTR
Quantity per package 2600
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926705-MCP4922T-E/SL
Ultra Librarian 3D Model Ultra Librarian MCP4922T-E/SL CAD Model

Description

The MCP4922T-E/SL is a high-performance, dual-channel Digital-to-Analog Converter (DAC) developed by Microchip Technology. This precision DAC component is designed to deliver exceptional accuracy and stability for a wide range of applications, including industrial automation, motor control, and audio systems.

Key Features:

  • Resolution: The MCP4922T-E/SL offers a 12-bit resolution, providing fine analog output with 4096 potential voltage levels for precise control and signal generation.
  • Dual Channel: With two independent DAC channels, it can simultaneously output two analog voltages, making it ideal for systems that require multi-channel analog outputs.
  • Serial Interface: The device includes a Serial Peripheral Interface (SPI) that facilitates easy communication with most microcontrollers, ensuring a simple and efficient digital interface.
  • External Voltage Reference: It allows for an external voltage reference, giving the user flexibility in setting the full-scale output voltage to match the specific needs of their application.
  • Fast Settling Time: The MCP4922T-E/SL boasts a rapid settling time, ensuring quick and accurate updates to the analog outputs.
  • Extended Temperature Range: This DAC operates over an industrial temperature range, making it suitable for harsh environments.

Applications:

The versatility of the MCP4922T-E/SL makes it an excellent choice for a variety of applications, including:

  • Process Control and Automation
  • Motor Control Systems
  • Data Acquisition Systems
  • Portable Instruments
  • Analog Output Drivers
  • Audio Applications

Package and Availability:

The MCP4922T-E/SL comes in a 14-lead TSSOP package, which is designed for space-constrained applications. Microchip Technology provides this DAC with a commitment to long-term availability, ensuring support for both current and future designs.

Overall, the MCP4922T-E/SL from Microchip Technology is a reliable and efficient solution for systems requiring high-quality, dual-channel analog outputs with digital control.

You May Also Be Interested in

Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Intersil
Lowest to $7.1344
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0044 $50.1100
54+ $1.8776 $101.3904
83+ $1.8142 $150.5786
119+ $1.6873 $200.7887
154+ $1.6239 $250.0806
193+ $1.5604 $301.1572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,400 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess