EN
  • EN
  • DE

MCP47FEB24-E/MQ

Part No MCP47FEB24-E/MQ
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 20VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202252-MCP47FEB24-E/MQ
Manufacturer Microchip Technology
Category Integrated Circuits (ICs)- Data Acquisition -Digital to Analog Converters (DAC)
Series MCP
Package Tube
Product Status Active
Number of Bits 12
Number of D/A Converters 4
Settling Time 7.8µs (Typ)
Package / Case 20-VQFN Exposed Pad
Supplier Device Package 20-VQFN (5x5)
Ultra Librarian 3D Model Ultra Librarian MCP47FEB24-E/MQ CAD Model

Description

Microchip Technology MCP47FEB24-E/MQ Digital-to-Analog Converter

The MCP47FEB24-E/MQ is a high-precision Digital-to-Analog Converter (DAC) component produced by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. Designed with advanced technology to ensure reliable performance in a wide array of applications, this DAC is an ideal solution for industries requiring precise analog output control such as in the fields of industrial automation, instrumentation, and automotive systems.

This particular model features a 12-bit resolution which provides fine granularity, allowing for smooth and accurate analog signal generation. The MCP47FEB24-E/MQ operates over a wide voltage range, supporting both 3.3V and 5V systems, making it versatile for various circuit designs. The device also includes an internal voltage reference that simplifies the design process by reducing the number of external components required.

The MCP47FEB24-E/MQ comes in a compact 20-lead QFN package, which is highly beneficial for space-constrained applications. This package enables efficient use of PCB real estate while still delivering the performance expected of a high-quality DAC. The small form factor does not compromise on the connectivity options, as it provides a user-friendly I2C interface for communication, allowing for easy integration into existing digital systems.

One of the key features of this DAC is its non-volatile memory (EEPROM), which allows device configuration settings to be saved even when the power is off. This ensures that the device can resume operation with the same settings after a power cycle, which is critical for applications that require consistent performance and fast start-up times.

Overall, the MCP47FEB24-E/MQ from Microchip Technology is a robust and reliable DAC solution that provides precise control over analog outputs. Its integration of advanced features in a compact package makes it a compelling choice for designers seeking to enhance the performance of their electronic systems while maintaining efficiency and precision.

You May Also Be Interested in

Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $22.1195
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess