EN
  • EN
  • DE

MCP4651T-502E/ST

Part No MCP4651T-502E/ST
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 5KOHM 257TAP 14TSSOP / Digital Potentiometer 5k Ohm 2 Circuit 257 Taps I²C Interface 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Manufacturer Microchip Technology
Packaging Reel - TR
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 257
Resistance (Ohms) 5k
Interface I2C
Memory Type Volatile
Voltage - Supply 1.8V ~ 5.5V
Features Mute, Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Mounting Surface Mount
Supplier Device Package 14-TSSOP
Case / Package 14-TSSOP (0.173", 4.40mm Width)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 75
Base Product Number MCP4651
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP4651T-502E/ST-ND,150-MCP4651T-502E/STCT,150-MCP4651T-502E/STTR,150-MCP4651T-502E/STDKR
Standard Package 2,500
Win Source Part Number 1319604-MCP4651T-502E/ST
Ultra Librarian 3D Model Ultra Librarian MCP4651T-502E/ST CAD Model

Description

Microchip MCP4651T-502E/ST Digital Potentiometer

The Microchip MCP4651T-502E/ST is a versatile digital potentiometer that offers a perfect solution for adjusting system parameters electronically. This digital potentiometer is part of Microchip's MCP4651 series and is designed to be a highly reliable and stable component for modern electronic systems.

Key Features

  • Dual-Channel: The device features two independent potentiometer channels, which can be used for separate applications or combined for more complex configurations.
  • Resistance Options: It comes with a resistance value of 5kΩ, providing ample range for various applications.
  • Resolution: The MCP4651T-502E/ST offers 8-bit resolution, allowing for fine adjustments with 256 wiper positions.
  • Interface: It includes an I²C compatible serial interface, ensuring easy integration into most microcontroller-based systems.
  • Operating Voltage: The operating voltage range is 2.7V to 5.5V, making it suitable for both 3.3V and 5V systems.
  • Package: The device is available in a TSSOP package, which is ideal for space-constrained applications.
  • Non-volatile Memory: It incorporates non-volatile memory to store the wiper position, ensuring the last set position is retained even after power cycling.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +125°C.

Applications

The MCP4651T-502E/ST digital potentiometer is suitable for a wide range of applications, including:

  • Automated adjustments in consumer electronics
  • Calibration and tuning systems in industrial equipment
  • Volume control in audio systems
  • Feedback systems requiring precise control

Why Choose Microchip MCP4651T-502E/ST?

Microchip Technology is renowned for its high-quality and reliable components. The MCP4651T-502E/ST is a testament to their commitment to excellence, providing designers with a flexible and accurate means of controlling system parameters electronically. With its dual-channel design, non-volatile memory, and robust temperature range, this digital potentiometer is an excellent choice for engineers looking to add precise and reliable variable resistance to their projects.

You May Also Be Interested in

Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1250 $56.8750
15+ $6.6667 $100.0005
24+ $6.4583 $154.9992
32+ $6.2500 $200.0000
42+ $6.0417 $253.7514
56+ $5.4167 $303.3352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 629 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess