EN
  • EN
  • DE

MCP4632T-502E/MF

Part No MCP4632T-502E/MF
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 5KOHM 129TAP 10DFN / Digital Potentiometer 5k Ohm 2 Circuit 129 Taps I²C Interface 10-DFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Manufacturer Microchip Technology
Packaging Reel - TR
Taper Linear
Configuration Rheostat
Number of Circuits 2
Number of Taps 129
Resistance (Ohms) 5k
Interface I2C
Memory Type Volatile
Voltage - Supply 1.8V ~ 5.5V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Mounting Surface Mount
Supplier Device Package 10-DFN (3x3)
Case / Package 10-VFDFN Exposed Pad
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 75
Base Product Number MCP4632
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP4632T-502E/MFDKR,MCP4632T502EMF,MCP4632T-502E/MFTR,MCP4632T-502E/MFCT
Standard Package 3,300
Win Source Part Number 1316649-MCP4632T-502E/MF
Ultra Librarian 3D Model Ultra Librarian MCP4632T-502E/MF CAD Model

Description

The MCP4632T-502E/MF from Microchip Technology is a highly precise digital potentiometer device, designed to offer a robust and flexible solution for applications requiring variable resistance settings. This compact component is part of Microchip's extensive line of non-volatile digital potentiometers, and it is ideal for use in various electronic systems where the adjustment of circuit elements is necessary without the need for mechanical potentiometer adjustments.

Key Features

  • Dual-Channel: This device features two independently programmable potentiometers, providing versatility in multi-channel applications.
  • Resistance Value: The MCP4632T-502E/MF offers a maximum resistance of 5 kΩ, suitable for a wide range of applications.
  • Interface: It utilizes an I2C interface for communication, enabling easy integration into existing digital systems with minimal pin count.
  • Non-Volatile Memory: The settings can be stored in non-volatile memory, ensuring that resistance settings are retained even after power is cycled.
  • Resolution: With 7-bits of resolution, or 128 wiper steps, this digital potentiometer allows for fine-grained control over resistance settings.
  • Package Type: The device comes in a compact 8-lead MSOP package, which is suitable for space-constrained applications.
  • Operating Voltage: It operates over a wide voltage range from 2.7V to 5.5V, accommodating various power supply requirements.
  • Temperature Range: The MCP4632T-502E/MF is designed to operate over an industrial temperature range, making it reliable in extreme conditions.

Applications

The versatility of the MCP4632T-502E/MF makes it suitable for a variety of applications, including:

  • Audio equipment for volume and tone control
  • Calibration and tuning of circuits in industrial and automotive systems
  • Adjustable power supplies and battery chargers
  • LED lighting control for brightness adjustment
  • Consumer electronics, such as TV and home theater systems

With its combination of features, the MCP4632T-502E/MF digital potentiometer is an excellent choice for designers looking for a reliable, programmable resistance solution to integrate into their electronic designs.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess