EN
  • EN
  • DE

MCP4631T-104E/ML

Part No MCP4631T-104E/ML
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 100KOHM 129TAP 16QFN / 7/8-Bit Single/Dual I2C Digital POT with Volatile Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 129
Resistance (Ohms) 100k
Interface I2C
Memory Type Volatile
Supply Voltage (V) 1.8V ~ 5.5V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Resistance - Wiper (Ohms) (Typ) 75
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-VQFN Exposed Pad
Supplier Device Package 16-QFN-EP (4x4)
Mounting Style SMD
Part Number Series MCP4631
Manufacturer Pack Quantity 3,300
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 802899-MCP4631T-104E/ML
Ultra Librarian 3D Model Ultra Librarian MCP4631T-104E/ML CAD Model

Description

The Microchip MCP4631T-104E/ML is a high-performance, digitally controlled potentiometer (digipot) that offers a versatile solution for applications requiring variable resistance adjustments. This device is part of Microchip's extensive range of digital potentiometers that are designed to replace mechanical potentiometers and trimmers. With the MCP4631T-104E/ML, users can achieve precise resistance calibration and adjustment through digital interfaces, enhancing reliability and accuracy in their systems.

Key Features

  • Resistance Value: The MCP4631T-104E/ML provides a total resistance of 100kΩ, which is adjustable through digital signals.
  • Resolution: It features a 7-bit resolution, offering 128 resistive steps, allowing for fine adjustments to the resistance level.
  • Interface: This digipot communicates via an I2C compatible interface, enabling easy integration with most microcontrollers and allowing for a simple two-wire connection.
  • Dual Channel: The device includes two independent potentiometer channels, which can be individually controlled, providing flexibility for dual adjustments within a single package.
  • Non-volatile Memory: It incorporates non-volatile memory (EEPROM) to store the wiper positions, ensuring that the last set resistance values are retained even after power cycling.
  • Package: Encased in a compact 14-lead QFN (ML) package, the MCP4631T-104E/ML is suitable for space-constrained applications.
  • Operating Voltage: The operating voltage range is from 2.7V to 5.5V, making it compatible with a wide range of electronic devices.
  • Temperature Range: Designed to operate over an industrial temperature range from -40°C to +125°C, the MCP4631T-104E/ML is ideal for harsh environment applications.

Applications

The MCP4631T-104E/ML is well-suited for a variety of applications, including:

  • Automated adjustments in consumer electronics
  • Calibration of system tolerances in industrial controls
  • Audio equipment volume and tone control
  • Automotive electronics for sensor trimming
  • Communications equipment for impedance matching

With its robust feature set, the Microchip MCP4631T-104E/ML digital potentiometer is a reliable choice for designers looking to add precision and programmability to their resistance-based applications.

You May Also Be Interested in

Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.4892 $73.9568
8+ $15.1709 $121.3672
12+ $14.6962 $176.3544
17+ $14.2227 $241.7859
22+ $13.7480 $302.4560
29+ $12.3262 $357.4598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,780 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess