EN
  • EN
  • DE

MCP45HV31-502E/ST

Part No MCP45HV31-502E/ST
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 5KOHM 128TAP 14TSSOP / Digital Potentiometer 5k Ohm 1 Circuit 128 Taps I²C Interface 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Manufacturer Microchip Technology
Packaging Tube
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 128
Resistance (Ohms) 5k
Interface I2C
Memory Type Volatile
Voltage - Supply 1.8V ~ 5.5V, 10V ~ 36V, ±5V ~ 18V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) 100ppm/°C
Mounting Surface Mount
Supplier Device Package 14-TSSOP
Case / Package 14-TSSOP (0.173", 4.40mm Width)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 145
Base Product Number MCP45HV31
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 96
Win Source Part Number 1321526-MCP45HV31-502E/ST
Ultra Librarian 3D Model Ultra Librarian MCP45HV31-502E/ST CAD Model

Description

The MCP45HV31-502E/ST is a high-voltage, digital potentiometer device designed by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This robust component is specifically engineered to operate in a wide range of applications requiring voltage adjustment or signal conditioning.

Key Features

  • High-Voltage Tolerance: The MCP45HV31-502E/ST is capable of handling up to 36 volts, making it suitable for applications that operate under high-voltage conditions.
  • Resistance Options: It offers a resistance value of 5kΩ, which provides flexibility for various design requirements.
  • Resolution: The device features a 7-bit (128 wiper steps) resolution, allowing for precise adjustments in the signal path or voltage levels.
  • Interface: It is equipped with an I2C™Compatible interface, ensuring easy integration into existing digital communication buses.
  • Temperature Range: With an operational temperature range from -40°C to +125°C, it is well-suited for harsh environments and industrial applications.
  • Packaging: The component comes in a TSSOP-14 package, which offers a compact footprint for space-constrained designs.

Applications

The MCP45HV31-502E/ST digital potentiometer is versatile and can be used in a wide variety of applications, including:

  • Automotive systems
  • Industrial automation
  • Power supply control
  • Medical equipment
  • Telecommunications infrastructure

Benefits

Integrating the MCP45HV31-502E/ST into your design can deliver several benefits:

  • Reliability: Microchip's reputation for producing durable and reliable components means that you can trust this device to perform consistently over time.
  • Flexibility: Its wide voltage range and temperature tolerance enable use in a multitude of environments and scenarios.
  • Integration: The I2C™Compatible interface promotes ease of integration, reducing development time and simplifying the design process.

In summary, the MCP45HV31-502E/ST from Microchip Technology is a reliable and versatile digital potentiometer that caters to a broad spectrum of high-voltage applications, offering precise control, durability, and ease of integration.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess