EN
  • EN
  • DE

MCP4362-103E/ST

Part No MCP4362-103E/ST
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 10KOHM 257TAP 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr Microchip Technology
Series WiperLock™
Package Tube
Product Status Active
Taper Linear
Configuration Rheostat
Number of Circuits 4
Number of Taps 257
Resistance (Ohms) 10k
Interface SPI
Memory Type Non-Volatile
Voltage - Supply 1.8V ~ 5.5V
Features -
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Mounting Type Surface Mount
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 75
Base Product Number MCP4362
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1366649-MCP4362-103E/ST
Ultra Librarian 3D Model Ultra Librarian MCP4362-103E/ST CAD Model

Description

The MCP4362-103E/ST is a high-performance, digitally controlled potentiometer (digipot) developed by Microchip Technology. This device offers a versatile solution for applications requiring precise resistance adjustments through digital interfaces. The MCP4362-103E/ST is part of Microchip's MCP43XX series, which is known for its reliability and ease of use in various electronic systems.

Key Features

  • Dual Channel: The device features two independent potentiometer channels, providing flexibility for dual adjustments or use in stereo audio applications.
  • Resolution: It provides 7-bit (128 steps) resolution for each potentiometer channel, allowing for fine-tuning of resistance values.
  • Memory: Equipped with non-volatile memory (EEPROM), the MCP4362-103E/ST retains its settings even after power is removed, ensuring consistent performance across power cycles.
  • Interface: The integrated SPI interface ensures simple communication with microcontrollers, allowing for easy integration into digital systems.
  • Versatility: With a wide operating voltage range from 2.7V to 5.5V, this digipot can be used in various applications, from battery-operated devices to industrial control systems.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.
  • Package: The MCP4362-103E/ST comes in a 14-pin TSSOP package, which is ideal for space-constrained applications.

Applications

The MCP4362-103E/ST is designed to be a versatile component for numerous applications. It is particularly useful in precision control systems such as:

  • Adjustable power supplies
  • Calibration systems
  • LED lighting control
  • Audio equipment for volume and tone control
  • Automotive electronics for sensor calibration
  • Industrial automation for process control adjustments

Conclusion

The Microchip MCP4362-103E/ST is an exceptional choice for designers looking for a reliable, high-resolution digital potentiometer. With its dual-channel design, non-volatile memory, and easy-to-use SPI interface, it offers a high level of precision and convenience for a range of electronic applications.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess