EN
  • EN
  • DE

MCP4361T-103E/ST

Part No MCP4361T-103E/ST
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 10KOHM 257TAP 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197248-MCP4361T-103E/ST
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Data Acquisition Digital Potentiometers
Series WiperLock™
Package Tape & Reel (TR)
Product Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 4
Number of Taps 257
Memory Type Non-Volatile
Ultra Librarian 3D Model Ultra Librarian MCP4361T-103E/ST CAD Model

Description

The MCP4361T-103E/ST is a high-performance, digitally controlled potentiometer (digipot) designed and manufactured by Microchip Technology. It is part of Microchip's MCP4361 series, which is known for its precision and versatility in various electronic applications. This digipot is an excellent choice for designers looking to adjust system parameters through a digital interface.

This device features a 10kΩ resistance value with a tight tolerance, ensuring accurate control over the output signal. The MCP4361T-103E/ST offers 7-bits (128 wiper steps) of resolution, which allows for fine adjustment of the wiper position, providing a detailed level of control over the resistance. The wiper position can be adjusted through an SPI (Serial Peripheral Interface), which is a widely used interface that enables easy integration with most microcontrollers.

The MCP4361T-103E/ST operates over a wide voltage range of 2.7V to 5.5V, making it suitable for both 3.3V and 5V systems. This flexibility ensures that the digipot can be used in a variety of applications, from battery-powered devices to industrial control systems. Additionally, it features non-volatile memory (EEPROM), which allows the device to retain the wiper position even after power-off, ensuring that the system maintains its configuration across power cycles.

The package type for this component is TSSOP, with the specific package being a 14-lead TSSOP (ST suffix), which is known for its small footprint and suitability for space-constrained applications. The MCP4361T-103E/ST is rated for the extended temperature range, operating reliably from -40°C to +125°C, making it robust for harsh environments.

Applications for this digital potentiometer are diverse and include calibration and tuning of circuits, gain control in audio systems, adjustable power supplies, and LED dimming, among others. Its precise control and digital interface make it an essential component for designers looking to add a flexible, digitally controlled resistance option to their electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess