EN
  • EN
  • DE

MCP4251-502E/SL

Part No MCP4251-502E/SL
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 5KOHM 257TAP 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 36 Weeks
Features Digital Potentiometer 5k Ohm Circuit 257 Taps SPI Interface 14-SOIC
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name MCP4251
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP4251-502-E/SL, MCP4251-502-E/SL-ND
Quantity per package 57
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926680-MCP4251-502E/SL
Ultra Librarian 3D Model Ultra Librarian MCP4251-502E/SL CAD Model

Description

The MCP4251-502E/SL is a dual-channel, 7-bit (128 wiper steps) digital potentiometer designed and manufactured by Microchip Technology. This versatile component is part of Microchip's MCP42XX series and is an ideal solution for applications requiring precise resistance tuning controlled via a digital interface. It operates like a traditional potentiometer or variable resistor but with the added benefits of non-volatile memory and an SPI interface for communication.

The MCP4251-502E/SL features a 5kΩ resistance value, which can be adjusted through its digital interface, allowing for a smooth transition between steps and fine-tuning of resistance values. This precision makes it suitable for various applications such as adjusting volume, LCD screen brightness, or calibration of sensors where precise control is required.

The device operates over a wide voltage range from 2.7V to 5.5V, making it compatible with most common logic levels and suitable for both 3.3V and 5V systems. Additionally, the MCP4251-502E/SL boasts a low temperature coefficient of 150 ppm/°C, ensuring stable performance across a broad temperature range, which is critical for reliable operation in fluctuating environments.

The digital interface of the MCP4251-502E/SL follows the industry-standard Serial Peripheral Interface (SPI) protocol, which allows for easy integration into existing digital systems. The IC includes features like write protection, which helps to prevent accidental changes to the wiper position, thus ensuring stable and predictable operation.

Housed in a compact 14-pin SOIC package, the MCP4251-502E/SL is designed for space-constrained applications. Its small footprint and surface-mount form factor make it an excellent choice for modern, compact electronic designs. Whether it's for consumer electronics, industrial control systems, or automotive applications, the MCP4251-502E/SL offers a reliable and flexible solution for digital resistance adjustments.

In summary, the MCP4251-502E/SL from Microchip Technology is a feature-rich digital potentiometer that offers precise control, robust performance, and easy integration, making it a valuable component for designers and engineers in a wide range of applications.

You May Also Be Interested in

Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 5kOhm 129POS Volatile Linear Automotive 16-Pin QFN EP T/R / IC DGTL POT 5K 129TAPS 16-QFN
Lowest to $2.9383
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4604 $67.3020
11+ $11.0441 $121.4851
17+ $10.6988 $181.8796
23+ $10.3546 $238.1558
29+ $10.0092 $290.2668
39+ $8.9732 $349.9548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,950 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess