EN
  • EN
  • DE

MCP3564-E/ST

Part No MCP3564-E/ST
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Number of Bits 24
Sampling Rate (Per Second) 153.6k
Number of Inputs 4
Input Type Differential, Single Ended
Data Interface SPI
Configuration -
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type -
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 1.8V ~ 3.7V
Features Internal Oscillator, PGA, Temperature Sensor
Temperature Range - Operating -40°C ~ 125°C
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Mounting Type Surface Mount
Base Product Number MCP3564
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1366596-MCP3564-E/ST
Ultra Librarian 3D Model Ultra Librarian MCP3564-E/ST CAD Model

Description

Microchip Technology's MCP3564-E/ST: A High-Precision ADC Solution

The MCP3564-E/ST is a robust analog-to-digital converter (ADC) from Microchip Technology, renowned for its high accuracy and low power consumption. Designed to cater to a wide range of applications, this ADC is an ideal choice for advanced sensing, instrumentation, and industrial automation where precise signal conversion is paramount.

Key Features

  • Precision: The MCP3564-E/ST boasts a 24-bit resolution, ensuring high-precision readings for the most demanding applications.
  • Channel Count: It features a 4-channel input, providing flexibility for multiplexed applications or simultaneous data acquisition from multiple sources.
  • Low Power: With a power-saving design, this ADC is suitable for battery-operated devices, maintaining excellent performance while extending battery life.
  • Programmable Data Rate: The device allows for a programmable data rate of up to 153.6 kSPS (kilo-samples per second), accommodating a variety of signal bandwidths.
  • Digital Filter Options: It includes both sinc and FIR digital filter options to optimize performance in noisy environments.
  • Interface: The MCP3564-E/ST is equipped with a flexible SPI (Serial Peripheral Interface), ensuring easy integration with most microcontrollers.
  • Package: Housed in a compact TSSOP-20 package, it is designed for space-constrained applications without compromising on functionality.

Applications

The versatility of the MCP3564-E/ST makes it suitable for a variety of applications, including:

  • Industrial monitoring and control systems
  • Medical instrumentation
  • High-precision data acquisition
  • Portable instrumentation
  • Energy systems

Reliability and Support

Microchip Technology is known for its commitment to quality and reliability, and the MCP3564-E/ST is no exception. It is backed by Microchip's global customer support and comprehensive technical documentation, ensuring that developers have access to the resources they need to integrate this ADC into their designs effectively.

Whether you're designing a sophisticated medical device or a rugged industrial control system, the MCP3564-E/ST from Microchip Technology offers the accuracy, efficiency, and flexibility needed to meet your data conversion requirements.

You May Also Be Interested in

Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1732 $50.8660
12+ $8.3472 $100.1664
19+ $8.0864 $153.6416
26+ $7.8255 $203.4630
34+ $7.5647 $257.1998
45+ $6.7821 $305.1945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess