EN
  • EN
  • DE

MCP23017T-E/SS

Part No MCP23017T-E/SS
Manufacturer Microchip Technology
Catalog Interface - I/O Expanders
Description 16-Bit I/O Expander with Serial Interface | IC I/O EXPANDER 16BIT I2C 28SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
The number of I/O 16
Interface I2C
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 25mA
Clock Frequency 1.7MHz
Supply Voltage (V) 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 28-SSOP
Supplier Device Package 28-SSOP
Family Part Number MCP23017
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1221014-MCP23017T-E/SS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP23017T-E/SS CAD Model

Description

Microchip Technology's MCP23017T-E/SS: A Versatile I/O Expander

The MCP23017T-E/SS is a high-performance, 16-bit I/O expander from Microchip Technology, designed to provide a simple solution for expanding I/O capabilities using the two-wire I²C™compatible serial interface. This integrated circuit (IC) is particularly ideal for applications where I/O pins on a microcontroller are limited and additional inputs or outputs are needed.

Encased in a space-saving 28-SSOP package, the MCP23017T-E/SS operates over a broad voltage range (1.8V to 5.5V), making it suitable for a wide array of applications, from industrial systems to consumer electronics. Its design allows for seamless integration with most microcontrollers, enhancing design flexibility and functionality without a significant increase in footprint.

Key Features

  • 16-bit I/O Ports: The device offers 16 individually configurable input/output ports, which can be controlled in a byte-wide or bit-wide fashion.
  • High-Speed I²C Interface: With an I²C interface supporting standard (100 kHz), fast (400 kHz), and high-speed (up to 1.7 MHz) modes, the MCP23017T-E/SS ensures compatibility with a broad range of microcontrollers and systems.
  • Interrupt Output: It provides an interrupt output pin that can be configured to reflect the interrupt status from any of the input pins, enabling prompt response to input changes without the need to continuously poll the inputs.
  • Configurable Polarity: Input polarity inversion is possible, allowing users to adapt the IC to their preferred logic levels easily.
  • Multiple Addressing Options: Up to eight MCP23017T-E/SS devices can share the same I²C bus, thanks to three hardware address pins that allow for multiple addressing configurations.
  • Extended Temperature Range: The device is operational across an extended temperature range from -40°C to +125°C, ensuring reliability and performance in demanding environments.

Whether you're developing complex industrial control systems, home automation networks, or simply need additional I/Os for your hobbyist project, the MCP23017T-E/SS from Microchip Technology is an excellent choice for expanding your system's capabilities with ease and efficiency.

For detailed specifications, application notes, and additional resources, visit the Microchip Technology website.

You May Also Be Interested in

NXP / Nexperia
LOW-VOLTAGE TRANSLATING 16-BIT I / I/O Expander 16 I²C, SMBus 400 kHz 24-X2QFN (2x2)
Lowest to $1.4921
Microchip Technology
IC I/O EXPANDER I2C 16B 24SSOP
Lowest to $4.8325
NXP / Nexperia
IC I/O EXPANDER I2C 8B 20SSOP / I/O Expander 8 I²C 1 MHz 20-SSOP
Lowest to $0.9794
NXP / Nexperia
IC I/O EXPANDER 16BIT 24UFBGA / I/O Expander 16 I²C, SMBus 400 kHz 24-UFBGA (2x2)
Lowest to $2.5029
ON Semiconductor
IC XPNDR 100KHZ I2C 24WQFN / I/O Expander 8 I²C 100 kHz 24-WQFN (4x4)
Lowest to $4.3014
NXP / Nexperia
IC I/O EXPANDER I2C 16HVQFN / I/O Expander 8 I²C, SMBus 400 kHz 16-HVQFN (3x3)
Need more? Email Us
Microchip Technology
IC XPNDR 10MHZ I2C 28SSOP / I/O Expander 16 I²C 10 MHz 28-SSOP
Lowest to $1.0839
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4723 $51.5305
85+ $1.2080 $102.6800
130+ $1.1703 $152.1390
180+ $1.1325 $203.8500
230+ $1.0948 $251.8040
310+ $0.9815 $304.2650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess