EN
  • EN
  • DE

MCP2021AT-330E/MDVAO

Part No MCP2021AT-330E/MDVAO
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description LIN Transceiver, 8µA, 6 to 18V, -40 to 125°C, DFN-8, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964600-MCP2021AT-330E/MDVAO
Categories Interface - Specialized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCP2021AT-330E/MDVAO CAD Model

Description

The MCP2021AT-330E/MDVAO is a high-quality LIN transceiver designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is specifically tailored for automotive and industrial applications that require a robust and reliable Local Interconnect Network (LIN) bus communication interface.

Key Features

  • Integrated Voltage Regulator: The device comes with a built-in 3.3V voltage regulator, capable of delivering up to 50 mA of output current, making it suitable for powering the microcontroller as well as other peripherals in the system.
  • High ESD Protection: With an Electrostatic Discharge (ESD) protection level of ±15kV on the LIN bus pin, the MCP2021AT-330E/MDVAO ensures reliable operation in harsh environments, preventing damage from static electricity discharges.
  • Temperature Range: This transceiver operates over an extended temperature range of -40°C to +125°C, making it ideal for automotive applications that must withstand extreme conditions.
  • Low-Power Mode: It features a low-power sleep mode with a typical current draw of 9 μA, which helps to reduce power consumption when the LIN bus is inactive.
  • Robust LIN Bus Interface: The device is designed to interface directly with the LIN bus, providing a robust communication channel that meets LIN specifications 1.3, 2.0, and 2.1/2.2.

Applications

The MCP2021AT-330E/MDVAO is versatile and can be used in a variety of applications, including:

  • Automotive networks
  • Industrial control systems
  • Building automation
  • Consumer electronics

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and the MCP2021AT-330E/MDVAO is no exception. It is designed to meet the stringent requirements of the automotive industry, ensuring high reliability and performance in any system where it is deployed.

With its advanced features and robust design, the MCP2021AT-330E/MDVAO from Microchip Technology is an excellent choice for designers looking to implement a LIN bus interface with confidence and ease.

You May Also Be Interested in

Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4280 $58.2760
42+ $2.8124 $118.1208
64+ $2.7246 $174.3744
88+ $2.6369 $232.0472
114+ $2.5491 $290.5974
152+ $2.2857 $347.4264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,638 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess