EN
  • EN
  • DE

MCP18480-I/SS

Part No MCP18480-I/SS
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR -48V 20SSOP / Hot Swap Controller 1 Channel -48V 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Microchip Technology
Package Tube
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications -48V
Programmable Features Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO
Voltage - Supply -48V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number MCP18480
Standard Package 67
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1342737-MCP18480-I/SS
Ultra Librarian 3D Model Ultra Librarian MCP18480-I/SS CAD Model

Description

Microchip Technology MCP18480-I/SS Product Overview

The MCP18480-I/SS is a high-performance, integrated circuit from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This component is part of Microchip's extensive range of microcontrollers and analog semiconductors, designed to cater to the ever-evolving needs of the electronics industry.

Key Features:

  • Device Type: The MCP18480-I/SS is a microcontroller, a compact integrated circuit designed to govern a specific operation in an embedded system.
  • Series: This product is part of the MCP family, known for its reliability and versatility in various applications.
  • Core Processor: It incorporates a powerful core processor that enables efficient handling of computational tasks and logical operations, ensuring smooth and reliable system performance.
  • Program Memory Type: It comes with a robust program memory, essential for storing the firmware that the microcontroller runs.
  • Flash Size: The device includes a sizeable flash memory, which provides ample space for user applications and data storage without the need for external memory components.
  • Package / Case: The MCP18480-I/SS is available in an SSOP (Shrink Small Outline Package) form factor, which is ideal for space-constrained applications due to its small footprint.

Applications:

The versatility of the MCP18480-I/SS allows it to be used across a diverse range of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Power management
  • Internet of Things (IoT) devices

Quality and Reliability:

Microchip Technology is committed to delivering high-quality products. The MCP18480-I/SS is manufactured to meet the rigorous standards of the industry, ensuring both reliability and longevity for products that incorporate this microcontroller.

Support and Resources:

Microchip Technology provides extensive support and resources for the MCP18480-I/SS, including technical documentation, development tools, and software libraries, to assist developers in the rapid integration of the component into their designs.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess