EN
  • EN
  • DE

MCP1754S-3302E/DB

Part No MCP1754S-3302E/DB
Manufacturer Microchip Technology
Catalog OEM Parts (M - N)
Description 16V High PSRR 150mA LDO Vout=3.3V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-223
Output Current 150 mA
Output Voltage 1.8 V
Quiescent Current 56 µA
RoHS Non-Compliant
Win Source Part Number 1078172-MCP1754S-3302E/DB
Categories OEM Parts(M-N)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCP1754S-3302E/DB CAD Model

Description

The MCP1754S-3302E/DB from Microchip Technology is a high-performance, low-dropout voltage regulator designed to deliver a fixed output voltage of 3.3V with an input voltage up to 16V. It is a robust and reliable solution for applications requiring a stable and efficient power supply.

Key Features

  • Output Voltage: 3.3V fixed output, which is ideal for powering 3.3V logic devices and microcontrollers.
  • High Current: Capable of delivering up to 150 mA of continuous current, making it suitable for a wide range of low-power applications.
  • Low Dropout Voltage: The low dropout voltage allows the regulator to continue delivering a stable output even when the input voltage is very close to the output voltage, enhancing efficiency.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from damage due to overheating.
  • Short Circuit Protection: Built-in current limit and short-circuit protection features ensure safe operation under abnormal conditions.
  • Stable Operation: Requires only a small ceramic output capacitor for stability, reducing component count and board space.

Applications

The MCP1754S-3302E/DB is suitable for a variety of applications, including but not limited to:

  • Battery-powered devices
  • Microcontroller power supplies
  • Portable electronics
  • Smart sensors
  • Consumer electronics

Package and Quality

The device comes in a compact SOT-223-3 package, which is ideal for space-constrained applications. Microchip Technology's commitment to quality ensures that the MCP1754S-3302E/DB voltage regulator meets the stringent requirements of industrial and consumer product standards.

Ordering Information

To order or inquire about the MCP1754S-3302E/DB voltage regulator, visit Microchip Technology's official website or contact an authorized distributor. Ensure you refer to the specific part number MCP1754S-3302E/DB to get the correct device variant.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,485 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess