EN
  • EN
  • DE

MCP1700T-3302E/TI

Part No MCP1700T-3302E/TI
Manufacturer Microchip Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830550-MCP1700T-3302E/TI
Ultra Librarian 3D Model Ultra Librarian MCP1700T-3302E/TI CAD Model

Description

Microchip Technology's MCP1700T-3302E/TI Low Dropout Voltage Regulator

The MCP1700T-3302E/TI is a highly efficient, Low Dropout (LDO) voltage regulator designed and manufactured by Microchip Technology, a leader in microcontroller and analog semiconductors. This compact electronic component offers a stable and reliable power supply, making it an ideal choice for battery-powered devices, such as portable audio players, IoT devices, and wearable technology.

Key Features

  • Output Voltage: The MCP1700T-3302E/TI provides a fixed output voltage of 3.3V, which is common for powering microcontrollers and logic devices in embedded systems.
  • High Output Current: It can deliver up to 250mA of output current, sufficient for a wide range of low-power applications.
  • Low Dropout Voltage: With a typical dropout voltage of only 178mV at 250mA, it ensures efficient operation even when the supply voltage is close to the output voltage, maximizing battery life.
  • Low Quiescent Current: The device features a low quiescent current of only 1.6µA, which is critical for extending battery life in portable applications.
  • Stable with Ceramic Output Capacitors: It is stable with ceramic output capacitors that offer better performance in terms of size, temperature stability, and reliability.
  • Overcurrent Protection: The MCP1700T-3302E/TI includes built-in overcurrent protection to safeguard the device and the load from damage due to excessive current.
  • Thermal Limiting: The integrated thermal limiting feature provides additional protection by preventing the regulator from overheating.
  • Standard Package: It is available in a 3-pin SOT-23 package, which is suitable for space-constrained applications.

Applications

The MCP1700T-3302E/TI is versatile and can be used in various applications that require a stable and efficient power supply. Its performance characteristics make it particularly suitable for:

  • Portable electronic devices
  • Battery-powered equipment
  • Microcontroller power supplies
  • Wireless communication devices
  • Smart wearables
  • IoT devices

In conclusion, the MCP1700T-3302E/TI from Microchip Technology is a reliable and energy-efficient solution for designers looking to optimize power management in their low-power electronic devices. Its robust feature set ensures performance, durability, and longevity, making it a smart choice for a multitude of applications.

You May Also Be Interested in

Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess