EN
  • EN
  • DE

MCP14700-E/SN

Part No MCP14700-E/SN
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description Dual Input Synchronous MOSFET Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Peak Output (Source, Sink) 2A, 2A
High Side Voltage - Max (Bootstrap) 36V
Rise / Fall Time (Typ) 10ns, 10ns
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1220917-MCP14700-E/SN
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Family Name MCP14700
Introduction Date September 01, 2009
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MCP14700-E/SN CAD Model

Description

Microchip Technology's MCP14700-E/SN High-Speed MOSFET Driver

The MCP14700-E/SN from Microchip Technology is a high-performance, high-speed MOSFET driver designed to accommodate a wide variety of applications that require efficient power management and high-speed switching. This driver is an essential component for systems that demand reliable and fast operation of MOSFETs in their power conversion processes.

Encased in an 8-pin SOIC package, the MCP14700-E/SN offers a compact footprint for space-constrained applications while ensuring robust performance. It operates with a supply voltage ranging from 4.5V to 18V, making it versatile for various circuit configurations and ensuring compatibility with a broad range of power systems.

The device features a dual non-inverting driver configuration, which allows for independent control of two MOSFETs. This is particularly useful for applications that require synchronous driving, such as in synchronous buck converters. With a peak output current capability of up to 6A, the MCP14700-E/SN can drive large capacitive loads with minimal delay, ensuring efficient power switching and reduced power loss.

One of the standout features of this MOSFET driver is its fast propagation delays, typically around 25ns, which contribute to its high-speed operation. This characteristic minimizes transition times and reduces the risk of cross-conduction, which can lead to improved efficiency and reduced heat generation in power circuits.

The MCP14700-E/SN also incorporates protection features such as under-voltage lockout (UVLO), which ensures that the driver operates only when the supply voltage is within an acceptable range. This protects the driver and the MOSFETs from potential damage due to insufficient supply voltage.

Designed for a wide range of applications, including DC-DC converters, motor control circuits, and power management systems, the MCP14700-E/SN is a reliable choice for engineers and designers seeking a high-speed, high-performance MOSFET driving solution. Its robust design and integrated features make it an ideal choice for enhancing the efficiency and longevity of power-sensitive electronic systems.

You May Also Be Interested in

Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7396 $52.3544
33+ $3.0684 $101.2572
51+ $2.9725 $151.5975
70+ $2.8766 $201.3620
90+ $2.7807 $250.2630
121+ $2.4931 $301.6651
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,686 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess