Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Microchip Technology
Series Military, MIL-PRF-19500/246
Package Bulk
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) 100A (DC)
Voltage - Forward (Vf) (Max) @ If 1.55 V @ 310 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10 mA @ 200 V
Mounting Type Stud Mount
Package / Case DO-205AA, DO-8, Stud
Supplier Device Package DO-205AA (DO-8)
Operating Temperature - Junction -65°C ~ 200°C
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 1
Win Source Part Number 1210295-JAN1N3289
Ultra Librarian 3D Model Ultra Librarian JAN1N3289 CAD Model

Description

Microchip Technology JAN1N3289 Zener Diode

The JAN1N3289 is a highly reliable Zener diode product from Microchip Technology, designed to provide precision voltage regulation in a broad range of applications. As part of Microchip's commitment to delivering high-quality components, the JAN1N3289 is engineered to meet stringent performance criteria, making it an ideal choice for mission-critical systems where stability and durability are paramount.

This Zener diode is characterized by its ability to maintain a stable voltage over a wide current range, which is essential for protecting sensitive electronic circuits from voltage spikes and surges. The JAN1N3289 is specifically designed to operate at a nominal Zener voltage of 18V, providing a precise voltage reference for your circuit designs.

One of the standout features of the JAN1N3289 is its compliance with the Joint Army/Navy (JAN) specification, indicating that it has passed rigorous testing for military standards. This level of certification ensures that the diode can withstand extreme environmental conditions and is resistant to mechanical and thermal stress, making it suitable for aerospace, defense, and other high-reliability applications.

The construction of the JAN1N3289 includes a hermetically sealed glass package, which offers superior protection against moisture and other environmental contaminants. This packaging, combined with its inherent design robustness, contributes to the diode's long operational life and consistent performance.

Key features of the JAN1N3289 include:

  • Nominal Zener Voltage: 18V
  • Tested in accordance with the JAN specification
  • Hermetically sealed glass package for environmental protection
  • Wide operating current range for flexible application use
  • High surge capability for transient protection
  • Low dynamic impedance and low reverse leakage current

Whether you're designing power supplies, voltage regulators, or looking to add reliable voltage reference points in your electronic systems, the JAN1N3289 from Microchip Technology offers the performance and reliability you need. Its military-grade quality ensures that it will perform under the toughest conditions, making it a trusted component for engineers and designers across various industries.

You May Also Be Interested in

Vishay
DIODE STANDARD 200V 1A MPG06
Need more? Email Us
ECAD model for RMPG06D-E3/53
Taiwan Semiconductor
DIODE STANDARD 300V 1.5A DO204AC
Need more? Email Us
ECAD model for HER154G
Micro Commercial Co
DIODE STANDARD 400V 6A R6
Need more? Email Us
ECAD model for 6A4-TP
Vishay
DIODE STANDARD 400V 1A DO204AL
Need more? Email Us
ECAD model for 1N4936GP-E3/54
Vishay
DIODE STD 100V 500MA DO213AA
Need more? Email Us
ECAD model for RGL34B-E3/98
Vishay
DIODE STANDARD 1000V 1A DO204AL
Need more? Email Us
ECAD model for UF4007-E3/53
Taiwan Semiconductor
DIODE STANDARD 600V 1A DO204AL
Need more? Email Us
ECAD model for MUR160A
Vishay
DIODE STD 400V 700MA DO219AD
Need more? Email Us
ECAD model for MSE07PG-M3/89A
Vishay
DIODE STANDARD 800V 3A DO201AD
Need more? Email Us
ECAD model for P300K-E3/54

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention