EN
  • EN
  • DE

MCP1405-E/P

Part No MCP1405-E/P
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description 4.5A Dual High-Speed Power MOSFET Drivers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type IGBT, N-Channel, P-Channel MOSFET
Operating Supply Voltage 4.5 V ~ 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 4.5A, 4.5A
Input Type Inverting, Non-Inverting
Rise / Fall Time (Typ) 15ns, 18ns
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1220908-MCP1405-E/P
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Family Name MCP1405
Introduction Date December 07, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MCP1405-E/P CAD Model

Description

The MCP1405-E/P is a high-performance, easy-to-use MOSFET driver from Microchip Technology, designed to provide robust solutions for a variety of applications. This driver is capable of delivering a peak current of up to 2A and is suitable for driving high-capacity and high-speed MOSFETs, making it an ideal choice for power management tasks in both industrial and consumer electronics.

Key Features

  • High Peak Output Current: With a capacity to deliver up to 2A, the MCP1405-E/P can efficiently drive large MOSFETs, ensuring rapid switching and high performance in demanding applications.
  • Wide Operating Voltage Range: The device operates over a broad voltage range from 4.5V to 18V, providing versatility and compatibility with various circuit designs and power sources.
  • Fast Propagation Delays: Fast propagation delays of the MCP1405-E/P ensure minimal time lag in signal transmission, contributing to the efficiency and speed of the overall system.
  • Low Shoot-Through Current: The driver is designed to minimize shoot-through current, which helps in preventing damage to the MOSFETs and reducing power loss.
  • Inverting and Non-Inverting Inputs: It offers the flexibility of both inverting and non-inverting inputs, allowing designers to easily integrate the device into various circuit topologies.
  • Latch-Up Protected: The MCP1405-E/P is latch-up protected for voltages up to 500mA on VDD and VSS pins, ensuring reliable operation under adverse conditions.

Applications

The MCP1405-E/P is versatile and can be used in a range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Circuits
  • Pulse Transformer Drive
  • Class D Switching Amplifiers

Quality and Reliability

Microchip Technology is known for their commitment to quality, and the MCP1405-E/P is no exception. It is built to meet high standards of reliability and performance, making it a trustworthy component for critical and long-term applications.

You May Also Be Interested in

Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess