EN
  • EN
  • DE

MCP1320T-25LE/OT

Part No MCP1320T-25LE/OT
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Voltage - Threshold 2.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Part Number Series MCP1320
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813080-MCP1320T-25LE/OT
Ultra Librarian 3D Model Ultra Librarian MCP1320T-25LE/OT CAD Model

Description

Microchip Technology MCP1320T-25LE/OT Voltage Supervisor IC

The MCP1320T-25LE/OT is a highly precise voltage supervisor component manufactured by Microchip Technology, designed to keep microcontroller systems safe by monitoring the supply voltage. It is particularly suitable for battery-powered applications where maintaining the correct operation voltage is critical for system reliability.

This voltage supervisor operates with a nominal threshold voltage of 2.5V, making it an ideal choice for low-voltage applications. It comes in a compact SOT-23 package, which is perfect for space-constrained designs. The device features an active-low, open-drain reset output, which ensures that the connected microcontroller or processor is held in the reset state until the system voltage has stabilized at the correct level.

The MCP1320T-25LE/OT has a built-in delay timer that prevents false triggering due to transient voltage spikes, ensuring that the system only resets during genuine undervoltage conditions. This delay can be crucial in environments where voltage levels can fluctuate rapidly, such as in automotive or industrial applications.

Key features of the MCP1320T-25LE/OT include:

  • Precision Monitoring: Accurate voltage threshold ensures reliable operation and system stability.
  • Low Power Consumption: Ideal for battery-operated devices, helping to extend battery life.
  • Compact Form Factor: The small SOT-23 package is suitable for PCBs with limited space.
  • Reset Delay Timer: Provides a fixed delay to avoid unnecessary resets due to short-term voltage dips.
  • Temperature Range: Operates over an industrial temperature range, making it versatile for various applications.
  • Active-Low Reset: The open-drain output ensures compatibility with a wide range of microcontrollers.

Overall, the MCP1320T-25LE/OT from Microchip Technology is an essential device for maintaining system integrity in the event of power supply issues. Its precision and reliability make it a go-to solution for engineers looking to enhance the resilience of their electronic designs.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess