EN
  • EN
  • DE

MCP131T-450E/TT

Part No MCP131T-450E/TT
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 28 Weeks
Features Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name MCP131
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP131T-450E/TTDKR, MCP131T450ETT, MCP131T-450E/TTCT, MCP131T-450E/TT-ND, MCP131T-450E/TT-NDR, MCP131T-450E/TTTR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884061-MCP131T-450E/TT
Ultra Librarian 3D Model Ultra Librarian MCP131T-450E/TT CAD Model

Description

Microchip Technology's MCP131T-450E/TT Voltage Supervisor

The MCP131T-450E/TT is a highly reliable voltage supervisor device designed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP integrated circuits. This compact component is essential for applications that require precise voltage monitoring to ensure the proper operation of microcontrollers and digital systems.

With its tiny SOT-23 package, the MCP131T-450E/TT is ideal for space-constrained applications. It is engineered to monitor the supply voltage of digital systems and provide a reset signal to the host microcontroller whenever the monitored voltage falls below a predetermined threshold. This threshold is set at 4.50V, which makes it suitable for 5V systems that need a precise monitoring margin to maintain system stability and reliability.

The device boasts a low supply current feature, making it an energy-efficient choice for battery-operated devices. It also includes a manual reset input, allowing system designers to incorporate a push-button reset functionality. This manual reset feature is a valuable addition, providing an extra layer of control for service personnel or end-users to reset the system without cycling the power.

One of the key benefits of the MCP131T-450E/TT is its built-in hysteresis, which prevents erratic resets due to supply noise, ensuring stable operation even in electrically noisy environments. Additionally, the device has an active-low, open-drain reset output, which simplifies interfacing with a variety of microcontroller I/O lines and allows for wired-OR connections for more complex system monitoring.

Designed for applications such as computers, embedded systems, and critical microcontroller power monitoring, the MCP131T-450E/TT is a robust solution that enhances system reliability. Its temperature range of -40°C to +125°C ensures operation in a wide range of environmental conditions, making it a versatile choice for industrial, automotive, and consumer electronics markets.

Overall, the MCP131T-450E/TT from Microchip Technology is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry, helping designers to create systems that operate safely and effectively under a variety of conditions.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7367 $51.5690
170+ $0.6044 $102.7480
260+ $0.5856 $152.2560
355+ $0.5667 $201.1785
460+ $0.5478 $251.9880
615+ $0.4911 $302.0265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess