EN
  • EN
  • DE

MCP1319T-29LE/OT

Part No MCP1319T-29LE/OT
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2.9V SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.9V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 038300-MCP1319T-29LE/OT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP1319T-29LE/OT CAD Model

Description

Microchip Technology's MCP1319T-29LE/OT: A Superior Voltage Supervisor

The MCP1319T-29LE/OT is a highly reliable voltage supervisor component designed and manufactured by the renowned Microchip Technology. This compact and efficient device is an essential element for systems that require precise voltage monitoring to ensure proper operation and to protect sensitive electronics from damage due to undesirable power fluctuations.

Key Features of MCP1319T-29LE/OT

  • Voltage Threshold Accuracy: The device offers a factory-trimmed threshold voltage, providing users with a high degree of accuracy, which is crucial for sensitive applications where precise voltage control is necessary.
  • Low Supply Current: With its design focusing on energy efficiency, the MCP1319T-29LE/OT consumes a minimal amount of current, making it ideal for battery-operated devices where power conservation is key.
  • Compact SOT-23 Package: The small footprint of the SOT-23 package allows for space-saving on PCBs, which is particularly beneficial for compact electronic products.
  • Extended Temperature Range: This device can operate over a broad temperature range, making it suitable for various industrial and automotive applications where extreme conditions are often encountered.

Applications

The MCP1319T-29LE/OT is versatile and can be used in a multitude of applications including:

  • Portable Electronics
  • Automotive Systems
  • Industrial Equipment
  • Medical Devices
  • Networking Equipment

Technical Specifications

The MCP1319T-29LE/OT operates with a nominal threshold voltage of 2.9V, which is ideal for supervising 3.3V power rails. Its active-low reset output ensures that when the monitored voltage drops below the threshold, the system can take the necessary action, such as a reset or shutdown, to prevent potential damage or data loss.

Quality and Reliability

As with all Microchip Technology products, the MCP1319T-29LE/OT is designed with a commitment to quality. It undergoes rigorous testing and quality control measures to ensure that it meets the high standards expected by industry professionals. Users can trust this voltage supervisor to provide reliable performance and contribute to the overall stability and safety of their electronic systems.

Whether for consumer electronics or critical industrial applications, the MCP1319T-29LE/OT from Microchip Technology is a smart choice for designers looking to incorporate a dependable voltage monitoring solution into their projects.

You May Also Be Interested in

Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6654 $58.2890
75+ $1.3665 $102.4875
115+ $1.3238 $152.2370
160+ $1.2811 $204.9760
205+ $1.2384 $253.8720
275+ $1.1103 $305.3325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess