Microchip Technology MCP130-450DI/TO
The MCP130-450DI/TO is a voltage supervisory device designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This compact and reliable component is an essential building block in electronic systems that require precise voltage monitoring to ensure proper operation and protection against voltage anomalies.
The MCP130-450DI/TO is part of Microchip's MCP130 series, which offers a variety of voltage trip points and output options. This particular model has a preset voltage trip point of 4.50V, making it suitable for 5V systems that require a tight margin of voltage supervision. The device is housed in a TO-92 package, which is widely used for through-hole mounting, providing ease of integration into various circuit designs.
Key Features:
- Voltage Trip Point: Precisely set at 4.50V for accurate monitoring.
- Package Type: TO-92 package allows for through-hole mounting, which is ideal for prototyping and production.
- Output Type: An active low open-drain output which requires minimal external components for operation.
- Reset Delay Time: Integrated delay ensures that the output is maintained for a specific period after the voltage drops below the trip point.
- Supply Voltage Range: Operates over a wide voltage range, making it versatile for different applications.
- Temperature Range: Designed to operate over the industrial temperature range, ensuring reliability under various environmental conditions.
The MCP130-450DI/TO is ideal for use in microcontroller systems, computers, controllers, and intelligent instruments where it can serve as a power-on reset controller, ensuring that the system powers up in a known state. It is also commonly used in battery-powered devices as a low battery detector, providing an early warning for low power conditions.
With its precision voltage monitoring and robust design, the MCP130-450DI/TO is a versatile component that enhances system reliability and protection. Its ease of use, combined with Microchip Technology's reputation for quality, makes it a top choice for engineers and designers looking to incorporate voltage supervision in their electronic designs.