EN
  • EN
  • DE

MCP120T-475I/SN

Part No MCP120T-475I/SN
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description Processor Supervisor 4.625V 1 Active Low/Open Drain Automotive 8-Pin SOIC N T/R / IC SUPRVSR 4.75V OPN DRAIN 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 4.625V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 788265-MCP120T-475I/SN
Popularity Medium
Supply and Demand Status Balance
Family Name MCP120
Introduction Date January 14, 1998
ECCN EAR99
Country of Origin Thailand , China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MCP120T-475I/SN CAD Model

Description

Microchip Technology MCP120T-475I/SN Voltage Supervisor IC

The MCP120T-475I/SN is a highly reliable voltage supervisory device designed and manufactured by Microchip Technology. This compact component is an essential part of many electronic systems, ensuring that they operate within their specified voltage ranges. The MCP120T-475I/SN is particularly suitable for applications that require an accurate monitoring of their power supply to maintain proper functionality and safety.

This supervisory circuit comes in a small-outline, 3-pin SOT-23 package, which makes it ideal for space-constrained applications. It is designed to maintain system integrity by monitoring the supply voltage and asserting a reset signal whenever the monitored voltage drops below a preset threshold of 4.75V. The reset output remains asserted until the supply voltage returns to a proper operating level and maintains stability for a specified period, ensuring the system has adequate time to recover.

The MCP120T-475I/SN features a wide operating temperature range from -40°C to +85°C, making it suitable for industrial applications. Its low supply current of 1 µA (typical) is particularly beneficial for portable and battery-powered devices, where power efficiency is crucial.

Key features of the MCP120T-475I/SN include:

  • 4.75V precision voltage threshold
  • Low supply current: 1 µA (typical)
  • Wide operating temperature range: -40°C to +85°C
  • Reset signal delay time: 350 ms (minimum)
  • Output type: Active-low, open-drain
  • Package: SOT-23-3

This voltage supervisor IC is commonly used in microcontroller-based systems, consumer electronics, handheld devices, and other applications where power supply stability is a concern. By providing an active-low reset signal, the MCP120T-475I/SN can interface directly with microcontrollers or other digital systems to initiate a system reset, preventing erratic operation due to unpredictable power conditions.

Overall, the Microchip MCP120T-475I/SN is a practical solution for designers looking to enhance the reliability and safety of their electronic systems. Its precision voltage monitoring capability, combined with low power consumption and small form factor, makes it an excellent choice for a wide range of applications.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess