EN
  • EN
  • DE

MCP120-300GI/TO

Part No MCP120-300GI/TO
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Supervisor Open Drain or Open Collector 1 Channel TO-92-3
Manufacturer Microchip Technology
Package Bulk
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Case / Package TO-92-3
Family Name MCP120
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926582-MCP120-300GI/TO
Ultra Librarian 3D Model Ultra Librarian MCP120-300GI/TO CAD Model

Description

Microchip Technology MCP120-300GI/TO

The MCP120-300GI/TO is a robust voltage supervisory device designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This compact and reliable component is engineered to maintain the integrity of your electronic systems by monitoring the voltage levels and providing a reset signal to microcontrollers (MCUs) and other processors when necessary.

Key Features:

  • Voltage Threshold: The device features a precise factory-programmed trip threshold of 3.00V, ensuring accurate monitoring of the supply voltage.
  • Reset Timeout: It offers a significant delay time of 350 ms (minimum), providing adequate time for the system to stabilize after a reset.
  • Operating Voltage Range: The MCP120 operates over a wide voltage range from 1.0V to 5.5V, accommodating various applications and ensuring compatibility with both low and standard voltage systems.
  • Low Supply Current: With a typical supply current of just 9 μA, the device is optimized for power-sensitive applications.
  • Output Type: The open-drain output configuration allows for a flexible connection to other system components, such as an MCU or a power management IC.
  • Temperature Stability: The built-in temperature compensation ensures reliable operation over the industrial temperature range of -40°C to +85°C.
  • Package: Housed in a TO-92 package, the MCP120-300GI/TO is suitable for through-hole mounting, which is ideal for prototyping and production in various electronic assemblies.

Applications:

The MCP120-300GI/TO is an essential component for any system where stable operation is critical, and an unexpected voltage drop could lead to data loss, hardware damage, or unsafe conditions. It is commonly used in:

  • Portable/Battery-Powered Devices
  • Microcontroller Systems
  • Automotive Electronics
  • Industrial Equipment
  • Consumer Electronics

By integrating the MCP120-300GI/TO into your design, you can ensure a higher level of protection and reliability for your electronic systems, thereby enhancing product performance and customer satisfaction. Microchip Technology's commitment to quality and innovation is reflected in this voltage supervisor, making it a smart choice for designers looking to maintain system integrity under varying voltage conditions.

You May Also Be Interested in

Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
MaxLinear Inc
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1444
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6688

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess