EN
  • EN
  • DE

MCP112T-240E/TT

Part No MCP112T-240E/TT
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC VOLT DET 2.32V LOW SOT-23B
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Voltage - Threshold 2.32V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1074666-MCP112T-240E/TT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP112T-240E/TT CAD Model

Description

Microchip Technology MCP112T-240E/TT Voltage Supervisor IC

The MCP112T-240E/TT from Microchip Technology is a highly reliable voltage supervisor device designed to keep microcontroller systems safe from unpredictable voltage fluctuations. This compact component is crucial in applications where voltage accuracy is paramount for the proper functioning of the system.

This voltage supervisor IC features a preset trigger threshold voltage of 2.40V, which is ideal for monitoring 3V and 3.3V supply voltages. Upon detecting a voltage drop below this threshold, the MCP112T-240E/TT activates its output, which can be connected to a microcontroller or other system components to initiate a reset sequence or a safe shutdown procedure, thus preventing system failures, data corruption, or hardware damage.

The device comes in a small 3-pin SOT-23 package, making it suitable for space-constrained applications. Its low power consumption and wide operating temperature range of -40°C to +125°C allow it to be used in various environments, from industrial to consumer electronics.

Key features of the MCP112T-240E/TT include:

  • 2.40V threshold voltage
  • Low supply current of 1 µA (typical), which is beneficial for battery-operated devices
  • High accuracy of ±125 mV over the temperature range, ensuring reliable operation
  • Open-drain output, which provides flexibility in connecting to various logic levels
  • Immunity to short duration voltage glitches on VDD, enhancing system robustness
  • Fast response time, which is essential for critical applications where immediate action is necessary upon voltage drops

The MCP112T-240E/TT is suitable for a wide array of applications, including:

  • Computers and smart devices
  • Portable/battery-powered devices
  • Industrial controls and robotics
  • Automotive systems
  • Medical devices

By integrating the MCP112T-240E/TT into your design, you ensure an extra layer of protection that helps maintain the integrity and reliability of your electronic systems. Microchip Technology's commitment to quality makes this voltage supervisor an excellent choice for safeguarding your critical applications against power supply irregularities.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1444
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess