EN
  • EN
  • DE

MCP111T-270E/LBV01

Part No MCP111T-270E/LBV01
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Microchip Technology
Win Source Part Number 317721-MCP111T-270E/LBV01
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP111T-270E/LBV01 CAD Model

Description

Product Overview: MCP111T-270E/LBV01 from Microchip Technology

The MCP111T-270E/LBV01 is a high-performance voltage supervisor device designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is specifically engineered to maintain system integrity by monitoring the power supply voltage levels in digital systems and providing a reset signal to the host processor when necessary.

Key Features

  • Voltage Threshold: The MCP111T-270E/LBV01 has a preset trigger threshold voltage of 2.7V, which is ideal for low-voltage applications. This feature ensures that the system does not operate under conditions that could lead to unreliable performance.
  • Reset Time Delay: It comes with a built-in delay on the reset output, which can prevent the system from restarting before the power supply has stabilized. This delay is typically 350 ms, allowing for proper system reset without premature release.
  • Low Power Consumption: The device is designed for low power consumption, making it suitable for battery-operated systems where power efficiency is critical.
  • Temperature Range: It operates over an extended temperature range from -40°C to +125°C, providing reliable performance across various environmental conditions.
  • Package: The MCP111T-270E/LBV01 is available in a compact 3-pin SOT-23 package, which is suitable for space-constrained applications.

Applications

The MCP111T-270E/LBV01 is versatile and can be used in a wide array of applications, including:

  • Portable Electronics
  • Embedded Systems
  • Microcontroller Power Supply Monitoring
  • Automotive Systems
  • Industrial Equipment

Conclusion

Overall, the MCP111T-270E/LBV01 voltage supervisor from Microchip Technology is an essential component for systems that require reliable operation and protection against undervoltage conditions. Its low power consumption, precise voltage monitoring capabilities, and robust temperature range make it an excellent choice for designers looking to enhance system stability and performance.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.7265 $71.4530
4+ $29.3139 $117.2556
7+ $28.3980 $198.7860
9+ $27.4821 $247.3389
11+ $26.5662 $292.2282
15+ $23.8173 $357.2595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess