EN
  • EN
  • DE

MCP103T-300E/LB

Part No MCP103T-300E/LB
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2.93V LOW SC-70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 80 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-3
Win Source Part Number 1074659-MCP103T-300E/LB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP103T-300E/LB CAD Model

Description

Microchip Technology MCP103T-300E/LB Voltage Supervisor

The MCP103T-300E/LB is a high-quality voltage supervisor device designed and manufactured by Microchip Technology. This compact and efficient component is engineered to provide reliable monitoring of power supplies in microcontroller systems and digital systems at large. It is a crucial part of any system where consistent and accurate voltage supervision is necessary to ensure the correct operation of electronic circuits.

The MCP103T-300E/LB is a supervisor with an active-low, open-drain reset output, which means it can be easily interfaced with other logic systems. It is specifically designed to maintain system integrity by monitoring the supply voltage and keeping it within specified limits. When the monitored voltage falls below the factory-set threshold of 3.00V, the reset output is asserted (driven low) and held there until the voltage rises above the designated threshold, ensuring a proper system reset and preventing system malfunctions.

Key features of the MCP103T-300E/LB include:

  • Voltage Threshold: Precisely set at 3.00V, it is ideal for systems that operate around this voltage level.
  • Reset Timeout: The device has a built-in delay in releasing the reset signal, which ensures that the system has sufficient time to stabilize before normal operation resumes.
  • Low Supply Current: With its low operating current, this voltage supervisor is an excellent choice for power-sensitive applications.
  • Temperature Range: It is designed to operate over an extended temperature range, making it suitable for industrial applications.
  • Package: The device comes in a small 3-pin SOT-23 package, which is ideal for space-constrained applications.

This voltage supervisor is a must-have for designers who are looking for a reliable and low-power solution to protect their electronic systems from under-voltage conditions. Whether it's used in consumer electronics, automotive systems, or industrial controls, the MCP103T-300E/LB from Microchip Technology offers the performance and reliability that modern electronic applications demand.

For detailed specifications and application guidance, designers should refer to the official datasheet and support documentation provided by Microchip Technology.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8236 $53.5340
150+ $0.6758 $101.3700
230+ $0.6547 $150.5810
320+ $0.6336 $202.7520
410+ $0.6125 $251.1250
550+ $0.5491 $302.0050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess