EN
  • EN
  • DE

MCP102T-240E/TT

Part No MCP102T-240E/TT
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 42 Weeks
Features Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name MCP102
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP102T-240E/TTDKR, MCP102T-240E/TTCT, MCP102T-240E/TTTR, MCP102T-240E/TT-ND, MCP102T-240E/TT-NDR, MCP102T240ETT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926577-MCP102T-240E/TT
Ultra Librarian 3D Model Ultra Librarian MCP102T-240E/TT CAD Model

Description

Microchip Technology MCP102T-240E/TT Voltage Supervisor

The MCP102T-240E/TT is a highly reliable voltage supervisor device designed and manufactured by Microchip Technology. This compact component is crucial for applications that require precise monitoring and control of the system voltage to ensure proper operation and to prevent damage from power surges or dips.

Featuring a preset trigger threshold voltage of 2.40V, the MCP102T-240E/TT is ideal for managing power supplies in microcontroller systems and other digital devices. It provides a critical function by monitoring the supply voltage and holding the system in reset until the supply voltage is stable and within an acceptable range. This ensures that the system powers up correctly every time.

The MCP102T-240E/TT comes in a 3-pin SOT-23 package, which is not only space-efficient but also suitable for surface-mount technology (SMT), making it a great choice for compact PCB designs. The device operates over a wide voltage range and has a low supply current, which makes it energy-efficient and suitable for battery-operated applications.

Key features of the MCP102T-240E/TT include:

  • Precision Voltage Monitoring: Accurate monitoring of the supply voltage with a tight tolerance level.
  • Low Operating Current: Ideal for portable and battery-powered applications due to its low quiescent current draw.
  • Reset Time Delay: The built-in delay ensures that the system has sufficient time to stabilize before coming out of reset.
  • Temperature Stability: Reliable operation across a broad temperature range, making it suitable for industrial and automotive applications.
  • Output Type: Active-low, open-drain reset output which can interface directly with a microcontroller or other digital logic.

Whether you are designing consumer electronics, automotive systems, or industrial controls, the MCP102T-240E/TT offers a simple yet effective solution for voltage supervision. Its robust design and precision performance make it a go-to component for engineers who require a reliable voltage reset mechanism in their electronic designs. With Microchip's reputation for quality and longevity, this voltage supervisor is an excellent choice for ensuring the stability and reliability of your electronic products.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
MaxLinear Inc
Need more? Email Us
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3754 $58.1870
375+ $0.3081 $115.5375
585+ $0.2985 $174.6225
800+ $0.2888 $231.0400
1,035+ $0.2792 $288.9720
1,385+ $0.2503 $346.6655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 962 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess