EN
  • EN
  • DE

MCP100T-475I/TT

Part No MCP100T-475I/TT
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description Processor Supervisor 4.625V 1 Active Low/Push-Pull Automotive 3-Pin SOT-23 T/R / IC SUPERVISOR ACTIVE LOW SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 4.625V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 003369-MCP100T-475I/TT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MCP100
Introduction Date February 09, 1999
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MCP100T-475I/TT CAD Model

Description

Microchip Technology's MCP100T-475I/TT: A Robust Voltage Supervisor

The MCP100T-475I/TT is a highly reliable voltage supervisory device designed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This compact component is an essential part of any power management system, providing crucial monitoring to ensure that microcontrollers and other digital systems operate within safe voltage levels.

The MCP100T-475I/TT is engineered to maintain system integrity through its precision voltage monitoring capabilities. With a preset trigger threshold voltage of 4.75V, it is particularly suited for 5V systems, ensuring that if the supply voltage falls below this critical level, the device will assert a reset signal. This reset signal is maintained until the system voltage stabilizes above the threshold, plus a minimum hysteresis, to prevent erratic system behavior.

Designed to operate over an industrial temperature range of -40°C to +85°C, the MCP100T-475I/TT is versatile for various challenging environments. This makes it an ideal choice for industrial, automotive, and other applications that require robust performance under extreme conditions.

One of the key features of this voltage supervisor is its low power consumption. With a quiescent current of typically 1 µA, it is optimized for use in power-sensitive applications, contributing to overall energy efficiency. Additionally, the device comes in a 3-pin SOT-23 package, which is not only space-saving but also conducive for streamlined PCB design and layout.

Furthermore, the MCP100T-475I/TT offers an active-low, open-drain reset output, which provides flexibility in interfacing with other components within a system. It is also equipped with a built-in time delay feature that prevents false triggering due to transient voltage dips, ensuring that the reset signal is both reliable and accurate.

In summary, the MCP100T-475I/TT from Microchip Technology is a sophisticated and dependable voltage supervisor that provides essential protection for electronic systems. Its precision, low power consumption, and robust operation in adverse conditions make it a go-to component for designers looking to enhance system reliability and longevity.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
MaxLinear Inc
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess