EN
  • EN
  • DE

MCP100-460DI/TO

Part No MCP100-460DI/TO
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL TO92-3 / Supervisor Push-Pull, Totem Pole 1 Channel TO-92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Microchip Technology
Packaging Bag
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 4.475V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 150ms Minimum
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Base Product Number MCP100
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP100-460DI/TO-NDR
Standard Package 1,000
Win Source Part Number 1321813-MCP100-460DI/TO
Ultra Librarian 3D Model Ultra Librarian MCP100-460DI/TO CAD Model

Description

The MCP100-460DI/TO is a voltage supervisory device designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This microcontroller-based voltage monitoring component is essential for applications that require reliable system operation through voltage supervision.

Key Features

  • Voltage Threshold: The MCP100-460DI/TO comes with a preset trigger threshold voltage of 4.6V, ensuring precise monitoring for applications operating around this voltage level.
  • Package Type: Enclosed in a TO-92 package, the device is compact and suitable for through-hole mounting, making it ideal for a wide range of applications, including those with limited space.
  • Reset Time Delay: It features a built-in delay on its output, which helps prevent false triggering due to transient conditions, thus providing a more stable system reset.
  • Low Power Consumption: The device is designed for low power consumption, which makes it particularly beneficial for battery-powered applications.
  • Temperature Range: It operates across an industrial temperature range, ensuring functionality under various environmental conditions.
  • Output Type: The MCP100-460DI/TO offers an active-low, open-drain output, which allows for easy interfacing with other digital systems and components.

Applications

The MCP100-460DI/TO is versatile and can be used in a multitude of applications, including but not limited to:

  • Computers and computer peripherals to prevent improper system operation at low voltages.
  • Portable/battery-powered devices where power conservation is critical.
  • Automotive systems that require dependable voltage monitoring for safety and reliability.
  • Industrial systems where precise voltage thresholds are necessary for operational integrity.

With its precision voltage monitoring and low power consumption, the MCP100-460DI/TO from Microchip Technology is an excellent choice for designers looking to enhance the reliability and performance of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.7015
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess