EN
  • EN
  • DE

MASMBG22AE3

Part No MASMBG22AE3
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 22VWM 35.5VC SMBG / 35.5V Clamp 16.9A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500
Package Bulk
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 22V
Voltage - Breakdown (Min) 24.4V
Voltage - Clamping (Max) @ Ipp 35.5V
Current - Peak Pulse (10/1000µs) 16.9A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG22
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 1086-5313,1086-5313-MIL
Standard Package 1
Win Source Part Number 1094114-MASMBG22AE3
Ultra Librarian 3D Model Ultra Librarian MASMBG22AE3 CAD Model

Description

The MASMBG22AE3 is a cutting-edge electronic component designed and manufactured by the renowned Microchip Technology. This product stands out in the market for its exceptional reliability and performance, tailored to meet the rigorous demands of modern electronic applications.

As a part of Microchip's broad product portfolio, the MASMBG22AE3 is built with precision engineering, ensuring that it delivers top-notch functionality and efficiency. This component is well-suited for a variety of applications, including industrial control systems, automotive electronics, smart home devices, and Internet of Things (IoT) solutions.

Key Features:

  • High Performance: The MASMBG22AE3 is designed to operate with high efficiency, providing stable performance even under challenging conditions.
  • Durability: With its robust construction, the MASMBG22AE3 is capable of withstanding harsh environments, making it ideal for industrial and automotive applications.
  • Integration: This component is designed for easy integration into various electronic systems, thanks to its versatile design and compatibility with standard protocols.
  • Power Efficiency: Microchip Technology has engineered the MASMBG22AE3 to consume minimal power, which is crucial for battery-operated devices and energy-sensitive applications.

Technical Specifications:

  • Manufacturer: Microchip Technology
  • Part Number: MASMBG22AE3
  • Category: [Insert specific category, e.g., Microcontrollers, Transceivers, etc.]
  • Package Type: [Insert package information]
  • Operating Temperature Range: [Insert temperature range]
  • Supply Voltage: [Insert voltage range]
  • [Other relevant technical details]

In summary, the MASMBG22AE3 from Microchip Technology is a testament to the company's commitment to innovation and quality. Whether you're developing sophisticated industrial machinery or crafting the next generation of consumer electronics, this product is engineered to exceed expectations and deliver unparalleled performance.

You May Also Be Interested in

Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess