EN
  • EN
  • DE

M2GL060-FGG676I

Part No M2GL060-FGG676I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 387 I/O 676FBGA / IGLOO2 Field Programmable Gate Array (FPGA) IC 387 1869824 56520 676-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series IGLOO2
Package Tray
Number of Logic Elements/Cells 56520
Total RAM Bits 1869824
Number of I/O 387
Voltage - Supply 1.14V ~ 2.625V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 676-BGA
Supplier Device Package 676-FBGA (27x27)
Base Product Number M2GL060
Standard Package 40
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B2
HTSUS 8542.39.0001
California Prop 65 Warning Information
Win Source Part Number 1349969-M2GL060-FGG676I
Ultra Librarian 3D Model Ultra Librarian M2GL060-FGG676I CAD Model

Description

Microchip Technology's M2GL060-FGG676I FPGA

The M2GL060-FGG676I is a state-of-the-art Field-Programmable Gate Array (FPGA) from Microchip Technology's IGLOO2 series, designed to deliver high performance with low power consumption for a wide range of applications. This device is particularly well-suited for modern electronic systems that require high-speed signal processing, flexible I/O interfacing, and secure operations.

Key Features

  • High Capacity: The M2GL060-FGG676I is equipped with 60K Logic Elements (LEs), providing ample logic density for complex designs.
  • Memory Resources: It includes 3,072KB of embedded non-volatile memory and 1,840KB of system RAM to support extensive data and code storage.
  • High-Speed DSP Blocks: The device features 240 18x18 multipliers for efficient digital signal processing, making it ideal for applications such as digital communication, image processing, and industrial control systems.
  • Advanced I/O Capabilities: With 484 user I/Os, this FPGA offers flexible interfacing options, supporting LVDS, PCI Express, and other standards for seamless integration into various system architectures.
  • Security: The M2GL060-FGG676I incorporates advanced security features, including a secure boot process and a 128-bit AES encryption engine, to protect intellectual property and prevent unauthorized access or tampering.
  • Package and Temperature: Housed in a Fine Pitch Grid Array (FGG) package with 676 pins, this device is specified for the industrial temperature range, ensuring reliable operation under harsh conditions.

Applications

The versatility of the M2GL060-FGG676I makes it a perfect choice for various applications, including but not limited to:

  • Automotive infotainment and driver assistance systems
  • Industrial automation and process control
  • Communication infrastructure and network processing
  • Medical imaging and portable medical devices
  • Defense and aerospace electronics

With its robust feature set and Microchip Technology's commitment to quality, the M2GL060-FGG676I FPGA is an excellent choice for designers looking to push the boundaries of performance and reliability in their electronic products.

You May Also Be Interested in

Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $97.6000 $97.6000
2+ $94.5499 $189.0998
3+ $91.4999 $274.4997
4+ $88.4501 $353.8004
5+ $79.3000 $396.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess