EN
  • EN
  • DE

M2GL050-FGG896

Part No M2GL050-FGG896
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 377 I/O 896FBGA / IGLOO2 Field Programmable Gate Array (FPGA) IC 377 1869824 56340 896-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series IGLOO2
Package Tray
Product Status Active
Number of Logic Elements/Cells 56340
Total RAM Bits 1869824
Number of I/O 377
Voltage - Supply 1.14V ~ 2.625V
Mounting Type Surface Mount
Temperature Range - Operating 0°C ~ 85°C (TJ)
Package / Case 896-BGA
Supplier Device Package 896-FBGA (31x31)
Base Product Number M2GL050
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 1353218-M2GL050-FGG896
Ultra Librarian 3D Model Ultra Librarian M2GL050-FGG896 CAD Model

Description

Microchip Technology's M2GL050-FGG896 FPGA

The M2GL050-FGG896 from Microchip Technology is a highly capable field-programmable gate array (FPGA) that offers a versatile solution for a wide range of electronic applications. This FPGA is part of the SmartFusion2 SoC FPGA family, which combines the benefits of programmable logic with the power of a microcontroller and the capabilities of a digital signal processor, all in one integrated circuit.

With its 896-pin Fine Grid Array (FGG) package, the M2GL050-FGG896 provides a robust platform for designers to create complex digital systems. It features a wealth of resources, including 50K logic elements (LEs), which allow for the implementation of sophisticated logic functions and algorithms. The device also boasts 1664 Kbits of embedded non-volatile memory and 256 Kbits of SRAM, ensuring ample space for code storage and high-speed data processing.

The M2GL050-FGG896 is equipped with a high-performance ARM Cortex-M3 processor, which runs at speeds up to 166 MHz, offering a powerful computing core for embedded applications. The integration of this processor with the FPGA fabric allows for seamless hardware and software co-design and provides a high degree of flexibility for system optimization.

In terms of connectivity, this FPGA supports a range of interfaces, including PCI Express, Gigabit Ethernet, and high-speed serial links with SERDES blocks. These features make the M2GL050-FGG896 suitable for applications in communications, industrial control, automotive, and defense markets where high data throughput and reliable operation are critical.

Security is a top priority in today's connected world, and the M2GL050-FGG896 addresses this need with its advanced security features. It includes secure boot, an AES accelerator, and a random number generator, among other security measures, to protect against threats and ensure the integrity of the system.

Overall, the M2GL050-FGG896 from Microchip Technology is a powerful and secure FPGA solution that provides designers with the flexibility and resources needed to create innovative and efficient electronic systems.

You May Also Be Interested in

Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess