EN
  • EN
  • DE

M2GL025-FGG484I

Part No M2GL025-FGG484I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 267 I/O 484FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1204146-M2GL025-FGG484I
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Series IGLOO2
Number of Logic Elements/Cells 27696
Total RAM Bits 1130496
Number of I/O 267
Package Tray
Product Status Active
Voltage - Supply 1.14V ~ 2.625V
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian M2GL025-FGG484I CAD Model

Description

The M2GL025-FGG484I is a state-of-the-art FPGA (Field Programmable Gate Array) from Microchip Technology, designed to deliver high performance for a wide range of applications. This device is part of the IGLOO2 family and is optimized for minimal power consumption while providing a rich feature set that enables designers to create complex, high-speed systems.

Key Features

  • High-Density FPGA: The M2GL025-FGG484I provides 25K logic elements, enabling the integration of complex logic functions and processes.
  • High-Performance Architecture: With a 166 MHz system performance, this device supports high-speed applications and ensures rapid data processing capabilities.
  • Embedded Memory: It comes with 1,152 kbits of embedded non-volatile memory (eNVM) and 840 kbits of embedded SRAM, allowing for efficient on-chip data storage.
  • Advanced Security Features: The device includes secure boot, an active tamper detection system, and advanced encryption, providing robust security for sensitive applications.
  • Power Efficiency: Microchip's Flash*Freeze technology enables the FPGA to enter a low-power state quickly, significantly reducing power consumption without compromising performance.
  • Temperature Range: The industrial grade version operates within a temperature range of -40°C to +100°C, ensuring reliability and performance under extreme conditions.
  • Package: Housed in a 484-pin Fine Pitch Grid Array (FGG484) package, it offers a compact footprint for space-constrained applications.

Applications

The versatility of the M2GL025-FGG484I makes it suitable for various applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Communication infrastructure
  • Defense and aerospace systems
  • Internet of Things (IoT) devices

With its combination of high-density logic elements, power efficiency, and robust security features, the M2GL025-FGG484I from Microchip Technology is an excellent choice for designers looking to push the boundaries of what's possible with FPGA technology.

You May Also Be Interested in

Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $100.5841 $100.5841
2+ $97.4408 $194.8816
3+ $94.2976 $282.8928
4+ $91.1544 $364.6176
5+ $81.7246 $408.6230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,712 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess