EN
  • EN
  • DE

M2GL005-TQ144I

Part No M2GL005-TQ144I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 84 I/O 144TQFP / IGLOO2 Field Programmable Gate Array (FPGA) IC 84 719872 6060 144-LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer Microchip Technology
Packaging Tray
Product Status Obsolete
Number of Logic Elements/Cells 6060
Total RAM Bits 719872
Number of I/O 84
Voltage - Supply 1.14V ~ 2.625V
Mounting Surface Mount
Temperature Range - Operating -40°C ~ 100°C (TJ)
Case / Package 144-LQFP
Supplier Device Package 144-TQFP (20x20)
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 60
Win Source Part Number 1318042-M2GL005-TQ144I
Ultra Librarian 3D Model Ultra Librarian M2GL005-TQ144I CAD Model

Description

Microchip Technology's M2GL005-TQ144I FPGA

The M2GL005-TQ144I is a state-of-the-art field-programmable gate array (FPGA) product from Microchip Technology, designed to deliver high performance and reliability for a wide range of applications. This advanced FPGA is part of Microchip's IGLOO2 family, which is renowned for its low power consumption and security features, making it an excellent choice for power-sensitive and security-critical applications.

At the heart of the M2GL005-TQ144I is a non-volatile flash technology that enables instant-on capabilities, a crucial feature for applications that require immediate operation upon power-up. The device is equipped with 5,000 logic elements, which provide ample flexibility and capacity for implementing complex digital circuits and systems. The logic elements are complemented by 240 Kbits of embedded memory, allowing designers to store essential data and code within the FPGA itself.

The M2GL005-TQ144I offers versatile I/O options with its 114 user I/Os, enabling it to interface with a wide range of peripherals and devices. The TQ144 package is a compact 144-pin surface-mount component, designed for space-constrained applications where board real estate is at a premium.

One of the key advantages of the M2GL005-TQ144I is its robust security features. The device includes advanced security measures such as a secure boot, flash freeze capability, and a random number generator, which provide additional layers of protection against unauthorized access and tampering. These features are particularly important for applications in industries such as defense, finance, and healthcare, where data integrity and confidentiality are paramount.

For designers and engineers looking for a flexible and secure FPGA solution, the M2GL005-TQ144I from Microchip Technology is an excellent choice. Its combination of low power, high performance, and security features make it suitable for a diverse range of applications, from industrial control systems to consumer electronics, and beyond.

Whether you're developing a complex digital system or simply need a reliable FPGA for your next project, the M2GL005-TQ144I offers the performance and features necessary to meet your design requirements.

You May Also Be Interested in

Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $3,492.5374 $3,492.5374
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess