EN
  • EN
  • DE

M1.5KE180AE3

Part No M1.5KE180AE3
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 154VWM 246VC CASE-1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 39 Weeks
Features 246V Clamp 6.1A Ipp Tvs Diode Through Hole CASE-1
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500
Package Bulk
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Through Hole
Package DO-201AA, DO-27, Axial
Case / Package CASE-1
Family Name 1.5KE180
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 1086-3153, 1086-3153-MIL
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880485-M1.5KE180AE3
Ultra Librarian 3D Model Ultra Librarian M1.5KE180AE3 CAD Model

Description

Product Overview: M1.5KE180AE3 by Microchip Technology

The M1.5KE180AE3 is a robust transient voltage suppression (TVS) diode from the reputable manufacturer, Microchip Technology. This high-quality electronic component is designed to safeguard sensitive electronic equipment from voltage spikes and surges, ensuring reliable protection and performance in a variety of applications.

Key Features

  • Transient Protection: The M1.5KE180AE3 offers excellent clamping capability, with a peak pulse power dissipation of 1500 Watts at 10/1000µs waveform, which helps to protect sensitive circuits from transient events.
  • Reverse Stand-Off Voltage: It has a reverse stand-off voltage of 180V, making it suitable for a range of electronic systems that require this level of voltage protection.
  • Low Leakage Current: With its low leakage current, it ensures minimal power loss when the device is in standby mode, improving the overall efficiency of the system it is protecting.
  • Unidirectional Protection: The unidirectional configuration of the M1.5KE180AE3 provides protection for one-directional voltage transients, making it ideal for DC power supply applications.
  • Robust Construction: Constructed with high-quality materials, this TVS diode is designed to withstand harsh environments and provide reliable protection over a long operational lifespan.

Applications

The M1.5KE180AE3 is versatile and can be used in a wide range of applications, including:

  • Industrial systems
  • Communication infrastructure
  • Automotive electronics
  • Consumer electronics
  • Power supply units

Product Specifications

Microchip Technology has designed the M1.5KE180AE3 to meet stringent industry standards, ensuring it delivers consistent and reliable protection:

  • Package Type: Molded plastic over the glass passivated junction
  • Operating Temperature Range: -55°C to +175°C
  • RoHS Compliant: Yes
  • ISO 9001: Certified Quality Management System

Overall, the M1.5KE180AE3 from Microchip Technology is a top-choice TVS diode that offers superior transient voltage protection for electronic systems, ensuring long-term reliability and performance.

You May Also Be Interested in

Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess