Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Part Status Obsolete (End Of Life)
Function Battery Switch
Interface 4-Wire Serial
Number of Circuits 2
Supply Voltage (V) 3.3V ~ 35V
Mounting Style SMD
Supplier Device Package 48-QFN
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801621-LE88536PQC
Ultra Librarian 3D Model Ultra Librarian LE88536PQC CAD Model

Description

The Microchip Technology LE88536PQC is a cutting-edge, low-power, dual-channel, short-loop SLIC (Subscriber Line Interface Circuit) designed to deliver high-performance voice communication in a compact package. This device is part of Microchip's broad portfolio of telecommunication integrated circuits, engineered to meet the stringent requirements of modern voice networks.

Key Features

  • Low Power Consumption: The LE88536PQC is optimized for power-sensitive applications, ensuring minimal power usage without sacrificing performance.
  • Dual Channel Support: It features two independent SLIC channels, allowing for the management of two telephone lines simultaneously, which is ideal for multi-line telephone systems.
  • Compact QFN Packaging: Encased in a space-saving 40-pin QFN package, it is suitable for systems where board space is at a premium.
  • Integrated Test Functions: This device includes built-in test capabilities that facilitate system diagnostics and reduce the need for external testing equipment.
  • Programmable Parameters: It offers programmable line parameters, such as loop current and ringing voltage, providing flexibility to accommodate various network standards.

Applications

The LE88536PQC is versatile and can be used in a range of telecommunication applications. It is particularly well-suited for:

  • Residential and Business Gateways
  • VoIP-enabled Customer Premises Equipment (CPE)
  • Analog Terminal Adapters (ATA)
  • Integrated Access Devices (IAD)

Technical Specifications

With its robust design, the LE88536PQC operates over a wide temperature range and meets international regulatory standards. It supports multiple signaling methods, including ground start, loop start, and kewl start. The device's high-voltage capabilities ensure reliable operation even under challenging line conditions.

Conclusion

The Microchip Technology LE88536PQC SLIC is an exceptional choice for developers looking to integrate reliable voice communication capabilities into their products. Its dual-channel design, programmability, and low-power consumption make it a versatile and efficient solution for a wide array of telecommunication applications.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC 672-FCBGA (27x27)
Need more? Email Us
ECAD model for VSC7449YIH-02
Broadcom Limited
2X2 11AX SOC W SWITCH, 15X15PKG / Telecom IC Switch
Lowest to $16.6463
ECAD model for BCM6752A2KFEBG
Broadcom Limited
IC TELECOM INTERFACE SWITCH FAB / Telecom IC
Lowest to $560.5609
ECAD model for BCM56628B2KFSBLG
Microchip Technology
IC TELECOM INTERFACE 16QFN
Lowest to $6.0557
ECAD model for LE87285NQCT
Maxim Integrated
IC TELECOM INTERFACE 256BGA
Need more? Email Us
ECAD model for DS21Q554BN+
Broadcom Limited
QUAD CORE A7, DUAL 2X2 11AX WIFI / Telecom IC
Lowest to $39.6376
ECAD model for BCM6755A1KFEBG
Broadcom Limited
212, BONDED 106, V/ADSL GW / Telecom IC
Lowest to $150.4478
ECAD model for BCM63158B1KFSBG
Microchip Technology
IC TELECOM INTERFACE 256BGA
Need more? Email Us
ECAD model for VSC8584XKS-11
Broadcom Limited
IC TELECOM INTERFACE MULTI LAYER / Telecom IC
Lowest to $641.0747
ECAD model for BCM56640B0KFSBLG

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.3879 $65.8185
36+ $3.6001 $129.6036
56+ $3.4876 $195.3056
77+ $3.3750 $259.8750
100+ $3.2624 $326.2400
133+ $2.9249 $389.0117
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 24,600 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention