EN
  • EN
  • DE

KSZ8895RQXC

Part No KSZ8895RQXC
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET SWITCH 5PORT 128PQFP / Ethernet Switch 10/100 Base-T/TX PHY RMII Interface 128-PQFP (14x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tray
Protocol Ethernet
Function Switch
Interface RMII
Standards 10/100 Base-T/TX PHY
Voltage - Supply 1.8V, 2.5V, 3.3V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 128-BFQFP
Supplier Device Package 128-PQFP (14x20)
Base Product Number KSZ8895
Standard Package 66
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338599-KSZ8895RQXC
Ultra Librarian 3D Model Ultra Librarian KSZ8895RQXC CAD Model

Description

Microchip Technology KSZ8895RQXC Ethernet Switch

The KSZ8895RQXC from Microchip Technology is a highly integrated, Layer 2 managed, five-port switch with numerous features designed to reduce system cost and power consumption for the consumer and SMB (Small and Medium-sized Business) markets. This robust Ethernet switch incorporates a switch fabric, PHY transceivers, data buffers, and MAC (Media Access Control) units for all five ports in a single chip, providing an efficient and space-saving solution.

With its advanced switch features, the KSZ8895RQXC supports high-speed network communication and offers Quality of Service (QoS) features, including IEEE 802.1p QoS with four priority queues for traffic prioritization. This ensures smooth operation for latency-sensitive applications such as VoIP and multimedia streaming. The switch also supports IGMP snooping for multicast traffic management, making it highly suitable for IPTV and other multimedia streaming applications.

The KSZ8895RQXC has an integrated voltage regulator and only requires a single 3.3V power supply, which simplifies power supply design. It also features Energy Efficient Ethernet (EEE) capabilities, which help in reducing power consumption during periods of low data activity, making it an environmentally friendly choice for energy-conscious businesses.

For ease of maintenance and monitoring, the switch includes comprehensive diagnostics and status reporting capabilities. The built-in self-test functions and LED indicators for link and activity status assist in quick troubleshooting and network management. Additionally, the KSZ8895RQXC supports Auto MDI/MDIX, eliminating the need for crossover cables and simplifying installation.

The device is offered in a compact 128-pin PQFP package, making it ideal for space-constrained applications. With its robust feature set and integration, the Microchip Technology KSZ8895RQXC Ethernet switch is an excellent choice for developers looking to create high-performance networked devices with minimal overhead and maximum functionality.

Whether you're designing a network switch, a digital home gateway, or any other network-connected device, the KSZ8895RQXC provides a reliable, cost-effective solution that meets the demanding requirements of modern Ethernet networking applications.

You May Also Be Interested in

Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9314 $59.7256
10+ $12.2515 $122.5150
15+ $11.8685 $178.0275
21+ $11.4858 $241.2018
27+ $11.1029 $299.7783
35+ $9.9543 $348.4005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess