EN
  • EN
  • DE

KSZ8895RQXC-TR

Part No KSZ8895RQXC-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET SWITCH RMII 128QFP / Ethernet Switch 10/100 Base-T/TX PHY RMII Interface 128-PQFP (14x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tape & Reel (TR)
Protocol Ethernet
Function Switch
Interface RMII
Standards 10/100 Base-T/TX PHY
Voltage - Supply 1.8V, 2.5V, 3.3V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 128-BFQFP
Supplier Device Package 128-PQFP (14x20)
Base Product Number KSZ8895
Standard Package 350
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1261692-KSZ8895RQXC-TR
Ultra Librarian 3D Model Ultra Librarian KSZ8895RQXC-TR CAD Model

Description

The KSZ8895RQXC-TR is a highly-integrated, Layer 2 managed, five-port switch from Microchip Technology, designed for cost-sensitive 10/100Mbps switch applications. With a compact footprint and a wealth of features, it is an ideal choice for applications where space and power efficiency are critical.

Key Features

  • Integrated Switch: The device integrates a 5-port switch with PHY and frame buffer memory, providing a complete solution that can manage traffic seamlessly among the connected ports.
  • Advanced Switching Capabilities: It supports advanced features such as QoS (Quality of Service) prioritization, VLAN (Virtual LAN), and IGMP snooping to optimize network performance and security.
  • Energy Efficient: The KSZ8895RQXC-TR incorporates Green Ethernet technology for power savings, which reduces energy consumption by shutting down ports that are inactive or by detecting the length of connected Ethernet cables to adjust power usage accordingly.
  • Robust Management: The switch offers comprehensive management features, including MIIM (MII Management Interface), SPI (Serial Peripheral Interface), and I2C interfaces for versatile control options.
  • High Performance: With non-blocking switch fabric, it ensures maximum data throughput and minimal latency, making it suitable for high-performance networking applications.

Applications

The KSZ8895RQXC-TR is versatile and can be used in a variety of networking applications, including:

  • Home networking equipment
  • Networked printers and multifunction devices
  • Smart home and IoT devices
  • Industrial automation
  • Embedded control systems

Technical Specifications

The device comes in a 128-pin PQFP (Plastic Quad Flat Pack) package and operates over the commercial temperature range. It requires a single 3.3V power supply and offers low power consumption, making it an efficient solution for embedded systems.

With its robust feature set and Microchip Technology's reputation for reliability, the KSZ8895RQXC-TR Ethernet switch is a prime choice for developers looking to enhance networked systems with efficient and effective data management.

You May Also Be Interested in

Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4458 $62.6748
14+ $8.5713 $119.9982
21+ $8.3033 $174.3693
29+ $8.0353 $233.0237
38+ $7.7674 $295.1612
50+ $6.9635 $348.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,897 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess