EN
  • EN
  • DE

KSZ8851-16MLLTR

Part No KSZ8851-16MLLTR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC MAC CTLR 1PORT W/BUS 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Protocol Ethernet
Purpose MAC Controller
Standards 10/100 Base-T/TX PHY
Supply Voltage - Operating 1.8V, 2.5V, 3.3V
Operating Supply Current 85mA
Temperature Range - Operating 0°C to 70°C
Case / Package 48-LQFP (7x7)
Win Source Part Number 070555-KSZ8851-16MLLTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSZ8851-16MLLTR CAD Model

Description

Microchip Technology's KSZ8851-16MLLTR Ethernet Controller

The KSZ8851-16MLLTR is a single-port controller chip from Microchip Technology, designed to enable a quick and efficient means of integrating Ethernet connectivity into your embedded systems. This highly integrated device is a testament to Microchip's commitment to providing innovative solutions that streamline the development process for engineers and product designers.

At the heart of the KSZ8851-16MLLTR is a robust 16-bit non-PCI interface, ensuring seamless integration with most microcontrollers and processors without the need for complex bridging. This feature makes the chip particularly well-suited for applications where space and interface simplicity are critical, such as in IoT devices, consumer electronics, and industrial automation systems.

The chip supports the 10BASE-T and 100BASE-TX Ethernet standards, providing flexibility for deployment in various network environments. With its on-chip buffer memory, the KSZ8851-16MLLTR can handle high-throughput demands, making it an ideal choice for applications requiring fast and reliable network communications.

Microchip Technology has equipped the KSZ8851-16MLLTR with a range of features designed to optimize network performance and simplify the user experience. These include hardware checksum generation and verification for both IPv4 and TCP/UDP/ICMP packets, reducing the processing burden on the host processor and improving data throughput. Additionally, the device boasts LinkMD® TDR-based cable diagnostics, which facilitate network maintenance and troubleshooting.

For power-conscious applications, the KSZ8851-16MLLTR comes with power management capabilities, including Magic Packet and Link Status Change wake-up events, contributing to the conservation of energy in systems that require periodic wake-up features.

Overall, the KSZ8851-16MLLTR is a compact, feature-rich Ethernet controller that offers a balance of performance, power efficiency, and ease of integration. Its small form factor, coupled with Microchip's reputation for reliability, makes it a go-to solution for adding Ethernet connectivity to a wide array of electronic products.

Note: It is important to consult the datasheet and design resources provided by Microchip Technology for detailed technical specifications and compliance information to ensure proper implementation and use of the KSZ8851-16MLLTR.

You May Also Be Interested in

ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4962 $51.9696
19+ $5.3302 $101.2738
30+ $5.1636 $154.9080
41+ $4.9971 $204.8811
52+ $4.8305 $251.1860
70+ $4.3308 $303.1560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,850 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess