EN
  • EN
  • DE

KSZ8841-32MQL

Part No KSZ8841-32MQL
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC MAC CTRLR 32BIT 128QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Protocol Ethernet
Purpose MAC Controller
Standards 10/100 Base-T/TX PHY
Supply Voltage - Operating 3.1 V to 3.5 V
Operating Supply Current 100mA
Temperature Range - Operating 0°C to 70°C
Case / Package 128-PQFP (14x20)
Win Source Part Number 205887-KSZ8841-32MQL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSZ8841-32MQL CAD Model

Description

Microchip Technology KSZ8841-32MQL Single-Port Ethernet Controller

The KSZ8841-32MQL from Microchip Technology is a highly integrated single-port Ethernet controller designed for embedded systems that require network connectivity. This robust controller is part of Microchip's KSZ884x family and is specifically tailored for applications that demand low power consumption, small form factor, and reliable data transfer.

This Ethernet controller features a 32-bit MAC (Media Access Control) and a PHY (Physical Layer) transceiver, making it a complete networking solution. The KSZ8841-32MQL supports 10Base-T and 100Base-TX Ethernet standards, ensuring compatibility with a wide range of network devices and speeds. It is capable of full-duplex and half-duplex operations, with support for automatic negotiation, which simplifies network setup and management.

One of the key attributes of the KSZ8841-32MQL is its versatile interface options. The device includes an MII (Media Independent Interface) for easy connection to microprocessors or microcontrollers. Additionally, it comes with a 32-bit PCI interface that provides a direct connection to a host CPU, making it suitable for desktop and server applications.

The KSZ8841-32MQL is designed with a focus on reliability and performance. It incorporates features such as hardware checksum generation and checking for IP, TCP, and UDP protocols, reducing the processing load on the host CPU and ensuring data integrity. The controller also offers QoS (Quality of Service) support, prioritizing traffic to ensure that critical data is transmitted efficiently.

For ease of integration, the KSZ8841-32MQL is available in a compact 128-pin PQFP (Plastic Quad Flat Pack) package. This space-saving design makes it an ideal choice for embedded systems with limited PCB (Printed Circuit Board) real estate, such as handheld devices, gaming consoles, and industrial control systems.

Overall, the Microchip KSZ8841-32MQL Ethernet controller is a feature-rich, reliable solution for adding network connectivity to a wide range of embedded applications. It offers the performance, integration, and ease of use required by designers looking to create connected devices in today's interconnected world.

You May Also Be Interested in

ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess