EN
  • EN
  • DE

KSZ8081RNACA

Part No KSZ8081RNACA
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description 10Base-T/100Base-TX PHY with RMII Support | IC TXRX ETHERNET 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Transceiver
Protocol RMII
Number of Drivers/Receivers 1/1
Duplex Full
Supply Voltage (V) 1.8V, 2.5V, 3.3V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Family Part Number KSZ8081
Manufacturer Pack Quantity 490
MSL Level 2 (1 Year)
Win Source Part Number 1193810-KSZ8081RNACA
Manufacturer Homepage www.micrel.com
Family Name KSZ8081RNA
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian KSZ8081RNACA CAD Model

Description

Microchip Technology's KSZ8081RNACA - Ethernet PHY Transceiver

The KSZ8081RNACA is a high-performance Ethernet PHY transceiver from the well-known semiconductor manufacturer, Microchip Technology. This device is specifically designed to enable network connectivity through the Ethernet protocol, providing a reliable and efficient interface for various embedded systems and networking equipment.

Featuring a single-chip solution with a low pin count (24-QFN), the KSZ8081RNACA simplifies the design and development of network-connected applications. It supports 10Base-T and 100Base-TX Ethernet protocols, ensuring compatibility with both traditional and fast Ethernet environments. With its ability to automatically negotiate the best possible connection speed and duplex mode, this transceiver is not only versatile but also user-friendly.

The KSZ8081RNACA boasts an array of features that make it a robust choice for network communication tasks. It includes support for auto MDI/MDIX crossover, eliminating the need for crossover cables and simplifying network setup. Additionally, the integrated LinkMD® TDR-based cable diagnostics enable the detection of common cable faults, which is invaluable for maintaining network integrity and reducing troubleshooting time.

Energy efficiency is another key aspect of the KSZ8081RNACA, featuring Microchip's Energy Efficient Ethernet (EEE) technology compliant with the IEEE 802.3az standard. This ensures that the transceiver conserves power during periods of low data activity, making it an environmentally friendly option for energy-conscious applications.

The device operates over the industrial temperature range, making it suitable for harsh environments and demanding applications. It also includes on-chip termination resistors for the differential pairs, further reducing external component requirements and simplifying PCB layout.

In summary, the KSZ8081RNACA from Microchip Technology is a compact, feature-rich Ethernet PHY transceiver that offers a balance of performance, power efficiency, and ease of use. It is an ideal choice for designers looking to integrate network connectivity into their products with minimal hassle and maximum reliability.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0979 $54.8950
115+ $0.9008 $103.5920
175+ $0.8727 $152.7225
240+ $0.8445 $202.6800
310+ $0.8164 $253.0840
410+ $0.7319 $300.0790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess