EN
  • EN
  • DE

KSZ8051RNLU-TR

Part No KSZ8051RNLU-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 47 Weeks
Features 1/1 Transceiver Full RMII 32-QFN (5x5)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name KSZ8051
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number 576-4079-1, 576-4079-2, KSZ8051RNLU TR, KSZ8051RNLUTR, 576-4079-6
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876460-KSZ8051RNLU-TR
Ultra Librarian 3D Model Ultra Librarian KSZ8051RNLU-TR CAD Model

Description

Microchip Technology's KSZ8051RNLU-TR Ethernet Transceiver

The KSZ8051RNLU-TR is a highly-integrated Ethernet transceiver from Microchip Technology's portfolio of networking solutions. Designed for cost-sensitive and space-constrained applications, this transceiver offers a robust feature set that makes it ideal for a variety of embedded systems that require reliable network connectivity.

Key Features

  • Single-Chip Ethernet Physical Layer Transceiver (PHY): Integrates all the physical-layer functions for 10Base-T and 100Base-TX Ethernet on UTP cable.
  • Reduced Power Consumption: Employs innovative techniques to achieve low power consumption, making it suitable for energy-efficient applications.
  • MII/RMII Interface: Supports both Media Independent Interface (MII) and Reduced Media Independent Interface (RMII), providing versatility in connection with different types of network controllers.
  • Auto-Negotiation: The KSZ8051RNLU-TR is capable of automatically negotiating the best possible mode of operation (speed, duplex, and pause capability) over a link.
  • HP Auto MDI/MDI-X: This feature allows the use of direct connect or cross-over LAN cables automatically, simplifying network installation and maintenance.
  • Robust ESD Protection: Enhanced Electrostatic Discharge (ESD) protection exceeds industry standards, ensuring reliability in harsh electrical environments.
  • Small Footprint: Available in a compact 32-pin QFN package, it is an ideal solution for applications where board space is at a premium.

Applications

The KSZ8051RNLU-TR Ethernet transceiver is designed for a wide range of applications, including:

  • Embedded web servers
  • Home networking devices
  • Industrial automation
  • Networked printers
  • Network cameras and surveillance systems
  • Set-top boxes and gaming consoles

Quality and Support

Microchip Technology is known for its commitment to quality and long-term support for its products. The KSZ8051RNLU-TR Ethernet transceiver is backed by Microchip's customer support and the assurance of availability, making it a reliable choice for designers and manufacturers of network-enabled devices.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6946 $61.0298
30+ $3.8519 $115.5570
47+ $3.7316 $175.3852
64+ $3.6112 $231.1168
83+ $3.4909 $289.7447
111+ $3.1297 $347.3967
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess