EN
  • EN
  • DE

ELM14105SRC

Part No ELM14105SRC
Manufacturer Bivar Inc.
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LED CBI 5MM RED THROUGH HOLE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Red
Wavelength - Peak 645nm
Configuration Single
Current 20mA
Millicandela Rating 60mcd
Viewing Angle 35°
Lens Type Diffused, Tinted
Lens Style Round with Domed Top
Lens Size 5mm, T-1 3/4
Voltage Rating 1.7V
Mounting Type Through Hole
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1566947-ELM14105SRC
Ultra Librarian 3D Model Ultra Librarian ELM14105SRC CAD Model

Description

N

You May Also Be Interested in

Bivar Inc.
LED CBI 5MM RED TH PC MNT
Need more? Email Us
Dialight
LED CBI PRISM
Need more? Email Us
Bivar Inc.
LED CBI 3MM GRN DIF THROUGH HOLE
Need more? Email Us
Bivar Inc.
LED CBI 1.8MM YL THROUGH HOLE
Need more? Email Us
Kingbright Corporation
LED LGT BAR 19.9X6.8MM GREEN
Need more? Email Us
QT Brightek (QTB)
LED CBI 5MM RED DIFF RA
Need more? Email Us
Schurter Inc.
HOLDER LED 5MM GREEN RA
Need more? Email Us
Dialight
LED CBI 3MM RED HI EFF RA
Lowest to $1.4553
Kingbright Corporation
LED LGT BAR 14X7.5MM YLW
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess