Microchip Technology's KSZ8041NL-TR Ethernet Transceiver
The KSZ8041NL-TR is a robust single-chip 10Base-T/100Base-TX physical layer transceiver designed by Microchip Technology. It is tailored for automotive and industrial applications that require high reliability and performance. This transceiver is compliant with the IEEE 802.3u standard, ensuring compatibility with a wide range of network protocols and equipment.
Key Features:
- High Performance: The KSZ8041NL-TR supports 10Mbps (10Base-T) and 100Mbps (100Base-TX) operation, providing flexible and reliable network connectivity.
- Low Power Consumption: Designed for energy-efficient performance, this transceiver consumes minimal power, making it suitable for power-sensitive applications.
- Auto-Negotiation: The device can automatically negotiate the best possible mode of operation (speed and duplex) with its link partner, simplifying network setup and management.
- HP Auto MDI/MDIX Support: This feature eliminates the need for crossover cables, allowing for straightforward and hassle-free network installation.
- Robust ESD Protection: The KSZ8041NL-TR is equipped with built-in electrostatic discharge protection, enhancing its durability and lifespan in challenging environments.
- Flexible Interfaces: The transceiver offers an MII interface for easy integration with network processors and microcontrollers.
Applications:
- Automotive Networks
- Industrial Control Systems
- Embedded Networking
- Building Automation
- Factory Automation
Product Specifications:
- Supply Voltage: 3.3V
- Operating Temperature Range: -40°C to +85°C
- Package: 32-pin QFN
- Product Status: Active
The KSZ8041NL-TR is available in a compact 32-pin QFN package, making it suitable for space-constrained applications. Its extended temperature range ensures reliable operation in extreme environments, further solidifying its position as a go-to solution for industrial and automotive network connectivity.